EN
  • EN
  • DE

IR2015SPBF

Part No IR2015SPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731424-IR2015SPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2015SPBF CAD Model

Description

The IR2015SPBF is a high voltage, high speed power MOSFET and IGBT driver from International Rectifier (now Infineon Technologies). It's designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations, providing efficient and reliable switching performance.

Applications

  • Half-Bridge Converters: Used in half-bridge power converters for DC-DC conversion.
  • Motor Drives: Implemented in motor control systems for efficient motor operation.
  • UPS Systems: Utilized in Uninterruptible Power Supplies for driving power MOSFETs.
  • Induction Heating: Applied in induction heating systems for driving resonant circuits.
  • Lighting Ballasts: Used in electronic ballasts for driving high-intensity discharge lamps.

Features

  • Floating Channel Designed for Bootstrap Operation: Allows for high-side gate drive with a bootstrap capacitor.
  • Gate Drive Supply Range from 10V to 20V: Provides flexibility in gate drive voltage selection.
  • Logic Input Compatible: Accepts standard logic level inputs.
  • Matched Propagation Delay for Both Channels: Ensures minimal dead-time and efficient switching.
  • High dv/dt Immunity: Withstands high rates of voltage change without malfunction.

Benefits

  • Improved Efficiency: Minimizes switching losses and improves overall system efficiency.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Enhanced Reliability: Provides robust and reliable gate driving.
  • Reduced EMI: Minimizes electromagnetic interference due to controlled switching.
  • Increased Power Density: Enables higher power density designs.

Additional Details

The IR2015SPBF features a typical propagation delay of around 120ns, allowing for high-frequency operation. The output drivers are capable of sourcing and sinking significant current, enabling fast turn-on and turn-off of the power devices. The device incorporates undervoltage lockout protection to prevent damage to the power devices during startup and shutdown. The package is a standard SO-8 package, suitable for surface mount assembly. Comprehensive technical specifications and application notes are available in the Infineon Technologies datasheet.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6912 $59.2064
53+ $2.2072 $116.9816
81+ $2.1391 $173.2671
112+ $2.0698 $231.8176
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess