EN
  • EN
  • DE

LT8616IFE#PBF

Part No LT8616IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3.5-V to 36-V, 2.5-A step-down voltage converter with spread spectrum 16-HTSSOP -40 to 150
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 2.5 A
Current - Output 2 1.5 A
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Voltage 41.8 V
Min Input Voltage 3.4 V
Min Operating Temperature -40 °C
Min Output Voltage 790 mV
Mount Surface Mount
Number of Outputs 2
Number of Pins 28
Output Configuration Positive
Output Current 2.5 A
Output Type Adjustable
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 3 MHz
Synchronous Rectifier Yes
Voltage - Output 1 3.3 V
Voltage - Output 2 5 V
Win Source Part Number 1071847-LT8616IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8616IFE#PBF CAD Model

Description

Product Overview: LT8616IFE#PBF

The LT8616IFE#PBF is a high-performance, dual-channel, synchronous step-down switching regulator from Linear Technology, which is renowned for its efficient power management solutions. This advanced component is designed to deliver two independent outputs with a 3.5A capability for each channel. With a wide input voltage range of 3.4V to 42V, it is suitable for applications that are subject to input voltage fluctuations, such as automotive and industrial systems.

Key Features

  • High Efficiency: The LT8616IFE#PBF features a synchronous rectification topology, which significantly improves efficiency by minimizing diode losses. This is particularly beneficial in reducing power consumption and heat dissipation.
  • Wide Input Voltage Range: Its 3.4V to 42V input range ensures compatibility with a variety of supply voltages, making it versatile for use in different power environments.
  • Dual Independent Outputs: With two 3.5A channels, the LT8616IFE#PBF can power multiple loads or provide a higher current output when channels are combined, offering design flexibility.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 3MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Fast Minimum On-Time: The regulator is capable of ultra-fast minimum on-times, enabling large step-down ratios at high switching frequencies, which is ideal for applications requiring fast transient response.
  • Thermal Performance: The LT8616IFE#PBF comes in a thermally enhanced TSSOP package with exposed pads to improve heat dissipation, ensuring reliable operation under varying conditions.
  • Built-in Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding the device and the system it powers.

Applications

The LT8616IFE#PBF is suitable for a wide array of applications, including automotive power supplies, industrial control systems, distributed power systems, and telecommunications equipment. Its robust design and high efficiency make it an excellent choice for designers looking to optimize power management in their systems.

Quality and Reliability

Linear Technology ensures that the LT8616IFE#PBF meets stringent quality and reliability standards. The product is designed for long-term performance, making it a dependable choice for critical applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9344 $63.7376
8+ $13.0744 $104.5952
12+ $12.6658 $151.9896
17+ $12.2572 $208.3724
22+ $11.8486 $260.6692
29+ $10.6229 $308.0641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess