EN
  • EN
  • DE

LTC487ISW

Part No LTC487ISW
Manufacturer Linear Technology
Description Quad Low Power RS485 Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209161-LTC487ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC487ISW CAD Model

Description

The LTC487ISW from Linear Technology is a versatile low power RS485/RS422 transceiver that provides reliable communication for industrial applications. This transceiver is designed to operate in harsh environments, with features that ensure robust performance in systems requiring differential signal transmission over long distances or in noisy environments.

Key Features

  • Interface Type: RS485/RS422, which allows for high-speed communication in industrial networks.
  • Supply Voltage: Operates from a single 5V supply, making it compatible with a wide range of industrial equipment and systems.
  • Driver Output Voltage: The LTC487ISW can deliver differential output voltages, ensuring strong signal integrity over long cable runs.
  • Receiver Input Voltage: The receiver is capable of handling ±12V fault conditions on the bus lines, providing robustness against overvoltage scenarios.
  • Operating Temperature: The device is rated for an industrial temperature range of -40°C to 85°C, suitable for use in extreme conditions.
  • Package / Case: The LTC487ISW is packaged in a wide-body SOIC-14, offering a compact footprint while maintaining good thermal performance.
  • Speed: Capable of data rates up to 2.5Mbps, it is suitable for high-speed data communication requirements.
  • Power Consumption: Features a low power shutdown mode that reduces power consumption when the transceiver is not in use.
  • ESD Protection: Enhanced ESD protection is built-in, safeguarding the device against electrostatic discharges that can occur during handling or operation.

Applications

The LTC487ISW is ideal for a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Remote sensors and data acquisition systems

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTC487ISW is no exception. It is designed and manufactured to meet the stringent requirements of industrial applications, ensuring reliability and performance over the product's lifecycle.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2681 $52.5362
5+ $21.5534 $107.7670
8+ $20.8798 $167.0384
10+ $20.2063 $202.0630
13+ $19.5327 $253.9251
18+ $17.5121 $315.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess