EN
  • EN
  • DE

STEVAL-CCM002V1

Part No STEVAL-CCM002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM32
Package Bulk
Product Status Obsolete
Type Display
Function LCD Controller
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32
Primary Attributes 3.5" TFT-LCD
Supplied Contents Board(s)
Other Names STEVAL-CCM002V1,497-12104
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1284456-STEVAL-CCM002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCM002V1 CAD Model

Description

STEVAL-CCM002V1 - STMicroelectronics Evaluation Board

The STEVAL-CCM002V1 from STMicroelectronics is a comprehensive evaluation board designed to showcase the capabilities of the STCC2540, an integrated RF transceiver for wireless applications. This versatile platform is ideal for developers and engineers looking to explore the features and performance of STMicroelectronics' RF technologies in their wireless communication projects.

Key Features

  • Integrated RF Transceiver: The heart of the STEVAL-CCM002V1 is the STCC2540, which operates in the 2.4 GHz ISM band, suitable for Bluetooth® Low Energy (BLE) and other wireless protocols.
  • Flexible Power Supply: The board can be powered through various methods including USB, batteries, or an external power supply, providing flexibility for different testing scenarios.
  • User-Friendly Interface: Equipped with LEDs, push-buttons, and jumpers, the evaluation board offers an intuitive user interface for easy testing and configuration.
  • Development Support: Comprehensive development support is provided, including software libraries and examples to jumpstart the design process.
  • Antenna Options: The board includes an onboard PCB antenna and also provides an option for connecting an external antenna, allowing for range and performance testing.
  • Connectivity: The evaluation board includes a USB interface for PC connection, enabling easy programming and communication with the board.

Applications

The STEVAL-CCM002V1 is geared towards a wide range of applications, particularly those requiring wireless connectivity such as:

  • Internet of Things (IoT) devices
  • Home automation systems
  • Wireless sensor networks
  • Consumer electronics
  • Healthcare and medical devices

Why Choose the STEVAL-CCM002V1?

For developers looking to rapidly prototype and test their wireless solutions, the STEVAL-CCM002V1 offers a rich set of features and an integrated development environment. The board's robust design and extensive documentation make it an excellent tool for both beginners and experienced professionals to expedite the development process and bring their wireless products to market faster.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess