EN
  • EN
  • DE
  • IT

LTC5531ES6#TRMPBF

Part No LTC5531ES6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF PWR DETECTOR PREC TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 7GHz
RF Type 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range -32dBm to 10dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-6
Win Source Part Number 072640-LTC5531ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC5531ES6#TRMPBF CAD Model

Description

LTC5531ES6#TRMPBF - RF Power Detector

The LTC5531ES6#TRMPBF is a high-performance RF power detector manufactured by Linear Technology. This precision device is designed to measure the power of RF signals in the frequency range of 300MHz to 7GHz, making it an ideal choice for a wide variety of applications including wireless infrastructure, cellular telephones, and RF test equipment.

This RF power detector is notable for its ability to operate with minimal external components and its ease of use. It is housed in a compact SOT-23 package, which is highly advantageous for space-constrained applications. The LTC5531ES6#TRMPBF has a dynamic range of 40dB, providing accurate power detection over a wide range of input signal levels.

One of the key features of the LTC5531ES6#TRMPBF is its temperature-compensated internal Schottky diode RF detector. The temperature compensation ensures stable performance over the entire operating temperature range. This product also offers a fast response time, which is critical for systems that require rapid signal detection and processing.

The device operates from a single supply voltage of 2.7V to 6V, which allows for flexibility in various power environments. It also includes an enable feature that allows the detector to be turned off, thus conserving power when the system is in standby or idle mode. This makes it particularly suitable for battery-powered applications where power efficiency is crucial.

The LTC5531ES6#TRMPBF provides a buffered, voltage output that is directly proportional to the input signal power in dBm. This linear-in-dB output makes it simple to interface with analog-to-digital converters (ADCs) or microcontrollers for further signal processing or for monitoring purposes.

In summary, the LTC5531ES6#TRMPBF from Linear Technology is a reliable and versatile RF power detector that offers high accuracy, a broad frequency range, and a user-friendly interface. It is a valuable component for engineers who require precise power measurements in their RF designs.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
National Semiconductor (TI)
LMH2121 3 GHZ FAST RESPONDING LI / RF Detector IC
Lowest to $3.8559
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $25.2741
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8371 $52.5339
21+ $4.7894 $100.5774
33+ $4.6398 $153.1134
45+ $4.4901 $202.0545
58+ $4.3404 $251.7432
78+ $3.8914 $303.5292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess