EN
  • EN
  • DE

LTC6079IGN#PBF

Part No LTC6079IGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Noise Amplifier R-R I/O 5.5V Automotive 16-Pin SSOP N Tube / IC OPAMP GP 750KHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.05 V/μs
GBP - Gain Bandwidth Product 750kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 10μV
Operating Supply Current 55μA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784222-LTC6079IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6079
Introduction Date August 11, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6079IGN#PBF CAD Model

Description

Product Overview: LTC6079IGN#PBF

The LTC6079IGN#PBF is a high-precision, low-noise operational amplifier (op-amp) from Linear Technology, designed for a wide array of applications requiring optimal signal fidelity. This precision op-amp features a unique input stage that enables it to maintain its performance over a wide supply voltage range and under varying load conditions.

Key Features

  • Low Noise Performance: The LTC6079IGN#PBF boasts an exceptionally low noise density of 8.8nV/√Hz at 1kHz, making it ideal for applications that demand minimal signal distortion and high accuracy.
  • High Precision: With an offset voltage of just 60µV and a maximum input bias current of 5pA, this op-amp ensures high precision in measurement and control systems.
  • Wide Supply Range: It operates over a supply voltage range of 2.7V to 5.5V, catering to both single and dual supply operations, thus providing design flexibility for various circuit configurations.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making the most of the supply voltage in driving the output close to the power rails.
  • Extended Temperature Range: The device is specified for operation from -40°C to 125°C, suitable for industrial environments and demanding applications.

Applications

The LTC6079IGN#PBF is versatile and can be used in numerous applications, including:

  • Precision instrumentation
  • Active filters
  • Battery-powered devices
  • Data acquisition systems
  • Medical devices
  • Automotive control systems

Package and Quality

Encased in a 16-lead SSOP package, the LTC6079IGN#PBF meets rigorous standards for stability and robustness. Linear Technology ensures that their products adhere to high-quality standards, making this op-amp a reliable choice for critical applications where consistent performance is a necessity.

With its combination of precision, low noise, and wide operating range, the LTC6079IGN#PBF from Linear Technology stands out as a superior choice for designers looking to optimize their signal processing circuits without compromising on accuracy or power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess