EN
  • EN
  • DE

STW15N95K5

Part No STW15N95K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 950V 12A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 950 V 12A (Tc) 170W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STW15N95K5-ND, 497-14291-5, -497-14291-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935669-STW15N95K5
Ultra Librarian 3D Model Ultra Librarian STW15N95K5 CAD Model

Description

STW15N95K5 - High Performance Power MOSFET by STMicroelectronics

The STW15N95K5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of ST's MDmesh™ K5 series, which is renowned for its high efficiency and performance in a wide range of applications, including switch-mode power supplies, lighting, DC-AC converters, and motor control systems.

The STW15N95K5 boasts a remarkable breakdown voltage of 950V, making it an ideal choice for high voltage applications. Its low on-resistance (RDS(on)) ensures minimal power loss and heat generation, enhancing the overall efficiency of the systems in which it is used. The MOSFET is designed with ST's innovative MDmesh™ technology, which combines a vertical structure with a proprietary strip layout to provide the best-in-class on-resistance and dynamic performance.

One of the key features of the STW15N95K5 is its high dv/dt capability, which allows for fast switching and reduced switching losses. This is particularly beneficial in applications where efficiency is paramount. Additionally, the device has a low gate charge (Qg), which simplifies the drive circuitry and further reduces the total power consumption.

The STW15N95K5 is also characterized by its robustness and reliability. It is designed to handle high peak currents, and its Zener-protected gate helps to withstand voltage spikes and other transient events. The MOSFET comes in a TO-247 package, which is known for its excellent thermal characteristics, ensuring the device operates within a safe temperature range even under high power conditions.

For designers and engineers looking for a power MOSFET that delivers high efficiency, reliability, and performance, the STW15N95K5 from STMicroelectronics is an exceptional choice. Its advanced technology and features make it suitable for a broad spectrum of high voltage applications, where it can contribute to reducing energy consumption and improving the sustainability of electronic systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0991 $52.6847
40+ $2.5429 $101.7160
61+ $2.4634 $150.2674
84+ $2.3840 $200.2560
109+ $2.3045 $251.1905
146+ $2.0661 $301.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess