EN
  • EN
  • DE

LTC6087CMS8#TRPBF

Part No LTC6087CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7.2 V/μs
Gain Bandwidth Product (GBP) 14MHz
Current - Input Bias 1pA
Voltage - Input Offset 330μV
Operating Supply Current 1.05mA
Channel Output Current 45mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1063819-LTC6087CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6087CMS8#TRPBF CAD Model

Description

Product Overview: LTC6087CMS8#TRPBF

The LTC6087CMS8#TRPBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, now part of Analog Devices. Designed to cater to a wide range of applications, this precision op-amp offers a perfect blend of low noise, low power, and high speed, making it ideal for high-fidelity audio, test equipment, and sensor interfaces.

With a supply voltage range of 2.7V to 5.5V, the LTC6087 is versatile enough to operate in both single and dual supply configurations. This flexibility allows it to be easily integrated into a variety of circuit designs without the need for additional power supply rails.

Key Features:

  • Low Offset Voltage: The LTC6087 boasts a low input offset voltage of just 75µV max, which makes it suitable for precision applications where accuracy is critical.
  • Low Noise: With a low input noise density of 1.1nV/√Hz at 1kHz, this op-amp ensures clean and clear signal amplification, minimizing the impact on signal integrity.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 14MHz, providing ample bandwidth for most audio and data acquisition applications.
  • CMRR and PSRR: Excellent common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) enhance performance in noisy environments and with fluctuating power supplies.
  • Rail-to-Rail Output: The LTC6087 can swing its output voltage to within millivolts of the supply rails, maximizing dynamic range in low-voltage applications.
  • Low Power Consumption: It has a quiescent current of just 1mA per amplifier, which is ideal for battery-powered and portable devices.

Package and Quality:

The LTC6087CMS8#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The device also features a -40°C to 125°C operating temperature range, ensuring reliable performance across a wide range of environmental conditions. Linear Technology's commitment to high-quality manufacturing means that this op-amp is a dependable choice for critical applications requiring long-term stability and performance.

In summary, the LTC6087CMS8#TRPBF from Linear Technology is a versatile, high-performance dual op-amp that offers a superb balance of features for designers looking to optimize their analog circuitry in terms of precision, power efficiency, and operational speed.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess