EN
  • EN
  • DE

LTC6091HUFE#PBF

Part No LTC6091HUFE#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12MHZ RRO 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 21 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 3pA
Voltage - Input Offset 330μV
Operating Supply Current 2.8mA
Channel Output Current 90mA
Supply Voltage - Operating 9.5 V to 140 V, ±4.75 V to 70V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 32(16)-QFN (4x6)
Win Source Part Number 1063834-LTC6091HUFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6091HUFE#PBF CAD Model

Description

LTC6091HUFE#PBF High Voltage Precision Operational Amplifier

The LTC6091HUFE#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for their innovative and robust power management and precision analog solutions. This particular op-amp is part of the LTC6091 series, which are known for their high voltage capabilities and precision signal processing.

Key Features:

  • High Voltage Operation: The LTC6091HUFE#PBF can operate with a supply voltage range of up to 140V (70V for dual supplies), making it suitable for high voltage applications that require precise linear amplification.
  • Wide Output Swing: It offers a wide output swing that approaches the supply rails, ensuring maximum dynamic range which is essential for many high voltage systems.
  • Low Noise: With a low input noise density of 12nV/√Hz at 1kHz, this op-amp is ideal for sensitive applications where noise performance is critical.
  • High Input Impedance: The high input impedance minimizes loading on the previous stage, which can be beneficial in buffered applications and precision current measurements.
  • Stability: The LTC6091HUFE#PBF is stable with capacitive loads, making it versatile for various applications without the need for additional external compensation.
  • Robust Packaging: Housed in a 16-lead plastic QFN package, the LTC6091HUFE#PBF is designed to handle challenging industrial environments with its robust packaging.

Applications:

The LTC6091HUFE#PBF's high voltage capability combined with precision makes it an excellent choice for a wide range of applications, including:

  • High voltage instrumentation
  • Piezoelectric transducer drivers
  • Photodiode amplifier circuits
  • Electrostatic transducers and sensors
  • Medical applications such as defibrillators and MRI systems

With its combination of high voltage operation, precision, and robust design, the LTC6091HUFE#PBF is well-suited to meet the demands of advanced industrial and medical applications where performance and reliability are paramount. Whether you're designing a high-precision data acquisition system or a high-voltage driver, the LTC6091HUFE#PBF offers the quality and capabilities needed for success.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9392 $68.8176
6+ $18.8219 $112.9314
9+ $18.2337 $164.1033
12+ $17.6455 $211.7460
15+ $17.0573 $255.8595
20+ $15.2928 $305.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess