EN
  • EN
  • DE

LTC6240HVHS5

Part No LTC6240HVHS5
Manufacturer Linear Technology
Description Single/Dual/Quad 18MHz, Low Noise, Rail-to-Rail Output, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209222-LTC6240HVHS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6240HVHS5 CAD Model

Description

The LTC6240HVHS5 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to meet the needs of a wide range of applications requiring high speed and low noise performance. This op-amp is part of a family of fast, high output drive, low distortion amplifiers that maintain their performance for supply voltages from 2.8V to 11V and are fully specified at 5V and ±5V.

Key Features

  • High Speed: The LTC6240HVHS5 boasts a gain bandwidth product of 180MHz, making it suitable for high-speed signal processing applications.
  • Low Noise: With a low input-referred noise voltage of 1.9nV/√Hz and low current noise, this op-amp is ideal for noise-critical designs.
  • Rail-to-Rail Output: The output can swing within millivolts of the supplies, which is beneficial for maximizing signal dynamic range in applications with low supply voltages.
  • Low Distortion: It has a low harmonic distortion, which is critical for high-fidelity audio applications and precision signal amplification.
  • Low Quiescent Current: The device only draws 3.3mA of quiescent current, which is attractive for portable battery-powered electronics where power efficiency is crucial.
  • High Output Drive: Capable of driving 10mA output current, this op-amp can handle a wide variety of loads.
  • Extended Temperature Range: The LTC6240HVHS5 is specified for operation from -40°C to 125°C, suitable for industrial and automotive environments.

Applications

The LTC6240HVHS5 is versatile and can be used in various applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Video and high-speed signal processing
  • Driving A/D converters
  • Portable instrumentation
  • Audio and data communications systems

Package and Availability

The LTC6240HVHS5 comes in a compact SOT-23 package, which is ideal for space-constrained applications. For additional information, pricing, and availability, please visit Linear Technology's official website or contact their sales and support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess