EN
  • EN
  • DE

LTC6241HVIS8#TRPBF

Part No LTC6241HVIS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 18MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 18MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 50μV
Operating Supply Current 2.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140615-LTC6241HVIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6241HVIS8#TRPBF CAD Model

Description

The LTC6241HVIS8#TRPBF is a state-of-the-art operational amplifier (op-amp) from Linear Technology, designed to address the stringent requirements of high-speed signal processing while maintaining low noise levels. This op-amp is ideal for applications that demand fast settling times, high output drive, and precision with minimal distortion.

Key Features

  • High-Speed Performance: The LTC6241HVIS8#TRPBF boasts a gain-bandwidth product of 18MHz and a slew rate of 18V/μs, enabling it to handle high-frequency signals with ease.
  • Low Noise: With a low input noise voltage of 1nV/√Hz and low input bias current, it is well-suited for sensitive applications such as medical instrumentation and audio processing.
  • Single or Dual Supply Operation: This versatile op-amp can operate from a single 2.8V to 11V supply or a dual ±1.4V to ±5.5V supply, providing flexibility for various circuit designs.
  • Low Power Consumption: The LTC6241HVIS8#TRPBF maintains its performance while consuming just 1mA of supply current per amplifier, making it an excellent choice for battery-powered and portable devices.
  • Rail-to-Rail Output: The output stage swings within millivolts of the supply rails, maximizing the dynamic range in low supply voltage applications.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.

Applications

The LTC6241HVIS8#TRPBF is highly suitable for a wide range of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Signal conditioning
  • Medical instrumentation
  • Audio and video signal processing
  • Driving A/D converters
  • Data acquisition systems

Package and Availability

The LTC6241HVIS8#TRPBF comes in an 8-lead SOIC package, which is suitable for surface mount technology (SMT). The part is available in tape and reel packaging, designated by the TRPBF suffix, facilitating efficient assembly for high-volume production.

With its combination of speed, low noise, and power efficiency, the LTC6241HVIS8#TRPBF from Linear Technology is an excellent choice for designers looking to optimize their high-performance systems without compromising on power consumption or space.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2441 $55.4646
14+ $7.5850 $106.1900
21+ $7.3479 $154.3059
29+ $7.1109 $206.2161
37+ $6.8739 $254.3343
49+ $6.1628 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess