EN
  • EN
  • DE

LTC6362IDD#PBF

Part No LTC6362IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R I/O ±2.625V/5.25V Automotive 8-Pin DFN EP Tube / IC OPAMP DIFF 180MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 45 V/μs
GBP - Gain Bandwidth Product 180MHz
-3db Bandwidth 34MHz
Current - Input Bias 75nA
Voltage - Input Offset 75μV
Operating Supply Current 1mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784322-LTC6362IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6362
Introduction Date March 16, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6362IDD#PBF CAD Model

Description

The LTC6362IDD#PBF from Linear Technology is a high-performance, fully differential amplifier designed to deliver exceptional accuracy and noise performance. This precision amplifier is ideal for a wide range of applications, including medical instrumentation, data acquisition systems, and high-speed ADC drivers. Its low power consumption and low noise characteristics make it an excellent choice for battery-powered devices and sensitive measurement equipment.

Key Features

  • Low Noise: The LTC6362IDD#PBF boasts an ultra-low input-referred noise, making it perfect for applications that require high signal integrity.
  • Low Power: With its low quiescent current, this amplifier is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High Linearity: The device offers excellent THD (Total Harmonic Distortion) performance, which is critical for high-fidelity audio applications and precision measurement systems.
  • Wide Supply Range: This amplifier operates over a wide supply voltage range, accommodating various system power requirements and simplifying power supply design.
  • Fully Differential Output: The fully differential architecture provides improved noise immunity and is ideal for driving ADCs (Analog-to-Digital Converters).
  • Small Package: The LTC6362IDD#PBF comes in a compact DFN package, which is suitable for space-constrained applications.

Applications

  • High-Speed Data Acquisition
  • Driving ADCs
  • Medical Instrumentation
  • Instrumentation Amplifiers
  • Portable Battery-Powered Devices

Product Specifications

Parameter Value
Part Number LTC6362IDD#PBF
Manufacturer Linear Technology
Supply Voltage Range 2.8V to 11V
Operating Temperature Range -40°C to 125°C
Package Type DFN

The LTC6362IDD#PBF is a testament to Linear Technology's commitment to providing high-quality, precision components that meet the demanding needs of modern electronic systems. Whether it's for professional-grade audio, sensitive medical devices, or robust industrial equipment, this fully differential amplifier stands out with its low noise, low power, and high linearity characteristics.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess