EN
  • EN
  • DE

LTC6403IUD-1#TRPBF

Part No LTC6403IUD-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single R-R O/P 5.25V Automotive 16-Pin QFN EP T/R / IC AMP/DRIVER LN LP 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784338-LTC6403IUD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6403-1
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6403IUD-1#TRPBF CAD Model

Description

LTC6403IUD-1#TRPBF - High-Speed Differential ADC Driver from Linear Technology

The LTC6403IUD-1#TRPBF is a high-performance, differential ADC (Analog-to-Digital Converter) driver designed by Linear Technology to meet the demands of high-speed and high-fidelity applications. This component is ideal for driving high-resolution ADCs with its low noise and distortion characteristics, ensuring accurate signal conversion and integrity for critical applications in communication, imaging, and instrumentation systems.

Key Features

  • High-Speed Operation: The LTC6403IUD-1#TRPBF is optimized for fast operation, boasting a bandwidth that supports high-speed ADCs. This makes it suitable for applications that require rapid signal processing and high data throughput.
  • Low Distortion: With its low harmonic distortion, the driver ensures that the signal integrity is maintained, providing a clean output that closely mirrors the input signal without introducing significant artifacts or errors.
  • Low Noise: The device features a low noise floor, which is critical for maintaining a high signal-to-noise ratio (SNR). This is particularly important in applications where the precision of signal conversion is paramount.
  • Differential Output: The differential outputs of the LTC6403IUD-1#TRPBF provide improved noise immunity and are well-suited for driving differential input ADCs, which are commonly used in modern high-performance systems.
  • Adjustable Output Range: The output range of the driver is adjustable, allowing for flexibility in matching the input range of the ADC being driven, which can optimize the dynamic range of the overall system.
  • Power Efficiency: This device is designed to operate with a balance between performance and power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The LTC6403IUD-1#TRPBF is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Medical imaging equipment
  • Test and measurement instrumentation
  • Radar and sonar signal processing

With its robust feature set, the LTC6403IUD-1#TRPBF from Linear Technology is an excellent choice for designers seeking a high-quality differential ADC driver that can deliver exceptional performance in demanding environments.

You May Also Be Interested in

Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9399 $71.9399
2+ $69.6918 $139.3836
3+ $67.4437 $202.3311
4+ $65.1955 $260.7820
6+ $58.4512 $350.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess