EN
  • EN
  • DE

LTC6652ACMS8-2.5

Part No LTC6652ACMS8-2.5
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828677-LTC6652ACMS8-2.5
Ultra Librarian 3D Model Ultra Librarian LTC6652ACMS8-2.5 CAD Model

Description

Introducing the LTC6652ACMS8-2.5 Precision Voltage Reference

The LTC6652ACMS8-2.5 is a high-precision, low-drift, and low-noise voltage reference from Linear Technology, now part of Analog Devices. Designed to offer a stable and reliable reference voltage for high-resolution data converters and precision applications, this component is a cornerstone for systems requiring long-term accuracy and stability.

Key Features:

  • Output Voltage: The LTC6652ACMS8-2.5 provides a fixed 2.5V output, which is a common reference voltage for ADCs and DACs, ensuring compatibility with a wide range of devices.
  • High Accuracy: Boasting an initial accuracy of 0.025%, this voltage reference ensures precise voltage for critical applications.
  • Low Drift: With a temperature coefficient of just 2ppm/°C, the LTC6652ACMS8-2.5 offers excellent stability over a wide temperature range, making it ideal for high-precision instrumentation and measurement systems.
  • Low Noise: It features low noise performance, with a 0.1Hz to 10Hz noise level of only 1.3µVp-p, ensuring a clean reference signal for high-resolution data conversion.
  • Long-Term Stability: The LTC6652ACMS8-2.5 exhibits excellent long-term stability, a critical feature for systems that require consistent performance over time.
  • Supply Range: It operates from a wide supply range of 2.7V to 5.5V, providing design flexibility and ease of integration into various circuit configurations.
  • Packaging: The device comes in a compact MSOP-8 package, which is suitable for space-constrained applications.

Applications:

The LTC6652ACMS8-2.5 is ideally suited for a diverse array of applications that demand high precision and stability, such as:

  • High-resolution Analog-to-Digital and Digital-to-Analog Converters (ADCs/DACs)
  • Precision Instrumentation
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

With its outstanding performance and robust design, the LTC6652ACMS8-2.5 is a reliable choice for engineers and designers seeking to enhance the accuracy and integrity of their electronic systems.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess