EN
  • EN
  • DE
  • IT

LTC6803IG-3#TRPBF

Part No LTC6803IG-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Part Number Series LTC6803
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812027-LTC6803IG-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-3#TRPBF CAD Model

Description

Linear Technology's LTC6803IG-3#TRPBF - Multicell Battery Monitor

The LTC6803IG-3#TRPBF is an advanced multicell battery stack monitor that plays a crucial role in the management and safety of rechargeable battery packs. Manufactured by Linear Technology, now part of Analog Devices, this high-performance integrated circuit is specifically designed to monitor up to 12 series-connected battery cells for overvoltage and undervoltage conditions, ensuring safe operation and longevity of the battery pack.

This robust battery monitor is housed in a compact 44-lead SSOP package, making it suitable for space-constrained applications. Its precision measurement capabilities allow for the monitoring of cell voltages with an accuracy of ±0.25% over the entire temperature range, ensuring reliable performance in a variety of operating conditions.

One of the standout features of the LTC6803IG-3#TRPBF is its ability to measure cell voltages simultaneously, which greatly reduces the complexity of the data acquisition system in a battery management system (BMS). This simultaneous measurement capability also helps to provide a more accurate state of charge (SOC) estimation for the battery, which is critical for performance and safety.

The device includes a high noise immunity and an inbuilt isoSPI interface, which allows for the safe and reliable communication of data even in high-noise environments. This makes it particularly well-suited for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other applications where electrical noise is a concern.

Additionally, the LTC6803IG-3#TRPBF comes with a cascade feature that enables multiple devices to be connected in series without the need for optocouplers or isolators between stacked battery modules. This simplifies the design and reduces the cost of the overall system. The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable monitoring in harsh environments.

Overall, the LTC6803IG-3#TRPBF from Linear Technology is an essential component for designers who require a reliable, accurate, and efficient solution for monitoring multicell battery packs in high-performance applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $13.1723
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MGMT MFUNC 56TSSOP / Battery Multi-Function Controller IC 56-TSSOP
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3389 $73.0167
6+ $19.9704 $119.8224
8+ $19.3463 $154.7704
11+ $18.7222 $205.9442
14+ $18.0982 $253.3748
19+ $16.2259 $308.2921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess