EN
  • EN
  • DE

LTC6804IG-1

Part No LTC6804IG-1
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SSOP
Manufacturer Linear Technology
Win Source Part Number 759817-LTC6804IG-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6804IG-1 CAD Model

Description

Linear Technology LTC6804IG-1 High Voltage Battery Monitor

The LTC6804IG-1 is a sophisticated battery monitoring IC developed by Linear Technology, designed to cater to the precise needs of high voltage battery management systems. This advanced product is an essential component for applications such as electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where accurate monitoring of multiple battery cells is critical for both performance and safety.

Key Features

  • Multiple Cell Monitoring: The LTC6804IG-1 is capable of simultaneously measuring up to 12 individual battery cells with a total measurement error under 1.2mV.
  • High Voltage Capability: This device can tolerate up to 1000V, making it suitable for high voltage battery stacks commonly found in electric vehicles and energy storage applications.
  • Data Integrity: It includes a redundant data check feature, ensuring the integrity of the data through a 5th order polynomial error check code (PEC).
  • Temperature Measurements: It can measure and report the temperature of the monitored cells, which is vital for managing the thermal conditions of the battery pack.
  • Daisy Chain Configuration: The LTC6804IG-1 supports a daisy chain configuration, allowing multiple devices to be connected in series without the need for isolators, simplifying the design and reducing costs.
  • Robust Communication: It uses an isolated SPI interface for robust communication in noisy environments.
  • Compact Design: The device comes in a compact 44-lead SSOP package.

Applications

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Backup Power Systems
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

The LTC6804IG-1 is not just a battery monitor; it is an integral solution for high reliability and performance in critical applications where battery system integrity is non-negotiable. With its high voltage tolerance and precision measurement capabilities, it stands as a cornerstone in the field of battery monitoring technology.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6364 $87.2728
3+ $35.8042 $107.4126
5+ $34.6853 $173.4265
6+ $33.5664 $201.3984
8+ $32.4476 $259.5808
11+ $29.0909 $319.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess