EN
  • EN
  • DE

LTC6804IG-2#TRPBF

Part No LTC6804IG-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I2C, SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-FSOP (0.209", 5.30mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 759324-LTC6804IG-2#TRPBF
Family Name LTC6804-2
Introduction Date April 24, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6804IG-2#TRPBF CAD Model

Description

Linear Technology LTC6804IG-2#TRPBF Battery Stack Monitor

The LTC6804IG-2#TRPBF is a state-of-the-art battery stack monitor designed by Linear Technology, which is now part of Analog Devices. This high-performance integrated circuit is specifically engineered for the precise monitoring of multicell battery stacks commonly found in electric vehicles, energy storage systems, and backup power applications.

At the heart of the LTC6804IG-2#TRPBF lies its ability to measure up to 12 series-connected battery cells with an outstanding accuracy of 0.04% over the entire temperature range. This precision ensures that the battery management system can reliably assess the state of charge and health of each cell, thereby optimizing the performance and extending the lifespan of the battery pack.

The device is equipped with a robust set of features that include:

  • Multiple voltage measurement modes to accommodate different operational states and balance power consumption with measurement accuracy.
  • An integrated temperature sensor and GPIOs for additional monitoring and control functionalities.
  • A high noise immunity design, making it suitable for electrically noisy environments.
  • A daisy-chainable SPI interface, allowing multiple LTC6804IG-2#TRPBF units to be connected in series for monitoring long strings of batteries without compromising communication integrity.

Furthermore, the LTC6804IG-2#TRPBF boasts a robust build with an industrial temperature range of -40°C to 125°C, packaged in a compact 44-lead SSOP. Its design ensures long-term reliability in harsh environments, which is crucial for safety-critical applications.

With its advanced cell balancing and comprehensive diagnostic features, the LTC6804IG-2#TRPBF helps to safeguard against cell failures and enables predictive maintenance, which is vital for systems where uptime is critical. Its high integration level reduces the complexity and footprint of the battery management system, while its performance characteristics ensure that energy storage solutions operate efficiently and safely.

Overall, the LTC6804IG-2#TRPBF is an indispensable component for designers and engineers looking to create sophisticated battery management systems that require precise monitoring, robust performance, and high reliability.

You May Also Be Interested in

Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8657 $56.5971
6+ $17.6717 $106.0302
9+ $17.0747 $153.6723
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess