EN
  • EN
  • DE

LTC6900CS5#TRPBF

Part No LTC6900CS5#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 920μA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 020681-LTC6900CS5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC6900
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6900CS5#TRPBF CAD Model

Description

The LTC6900CS5#TRPBF is a compact, low power, high performance silicon oscillator from Linear Technology that offers a wide frequency range and easy configurability. This precision oscillator is designed to provide a stable and accurate clock signal for a variety of electronic applications, from portable battery-operated devices to industrial and automotive systems.

Key Features

  • Frequency Range: The LTC6900 can be programmed to produce frequencies from 1kHz to 20MHz, making it suitable for a wide array of uses.
  • Resistor Set Frequency Control: Users can set the desired frequency with a single external resistor, which simplifies the design and reduces the component count.
  • Low Power Consumption: With its low supply current of typically 105µA, the LTC6900 is an excellent choice for power-sensitive applications.
  • Voltage Range: It operates from a single 2.7V to 5.5V supply, accommodating various power environments.
  • Temperature Stability: The oscillator maintains stable frequency over the full industrial temperature range of -40°C to 85°C.
  • Packaging: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • No External Capacitors Required: The device functions without the need for external capacitors, further simplifying design and minimizing the PCB footprint.

Applications

The LTC6900CS5#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communications
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Conclusion

With its ease of use, broad frequency range, and low power consumption, the LTC6900CS5#TRPBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient clock source. Its small footprint and simple frequency setting mechanism make it a versatile component suitable for a multitude of applications where space and power are at a premium.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2535 $50.7745
17+ $5.9516 $101.1772
27+ $5.7656 $155.6712
36+ $5.5796 $200.8656
47+ $5.3936 $253.4992
63+ $4.8357 $304.6491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,586 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess