EN
  • EN
  • DE

LTC6902IMS

Part No LTC6902IMS
Manufacturer Linear Technology
Description Multiphase Oscillator with Spread Spectrum Frequency Modulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209267-LTC6902IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6902IMS CAD Model

Description

Linear Technology LTC6902IMS Multipurpose Oscillator

The LTC6902IMS is a versatile, precision silicon oscillator manufactured by Linear Technology, designed to provide a wide range of frequency outputs with a high degree of accuracy. This compact, integrated circuit is housed in an MSOP-10 package, making it ideal for applications where space is at a premium. The LTC6902IMS is perfect for a variety of electronic applications, including but not limited to, communications systems, data acquisition systems, and portable battery-powered devices.

One of the key features of the LTC6902IMS is its ability to generate frequencies from 1kHz to 68MHz without the need for any external components such as resistors, capacitors, or inductors. This is achieved through the use of Linear Technology's proprietary silicon oscillator technology, which provides a stable and reliable frequency source.

The oscillator's frequency is easily programmed using a 3-wire SPI-compatible serial interface, which allows for on-the-fly frequency adjustments without the need to power down the system. This makes the LTC6902IMS highly adaptable to dynamic working conditions and able to respond quickly to changing system requirements.

Another significant advantage of the LTC6902IMS is its low power consumption, drawing only 1.7mA of supply current at 2.7V, which is critical for battery-powered and portable applications where preserving power is essential. Additionally, the device has a wide supply voltage range from 2.7V to 5.5V, offering flexibility in various power supply scenarios.

The LTC6902IMS also features a proprietary spread spectrum frequency modulation capability, which can be used to reduce electromagnetic interference (EMI), a common concern in densely packed electronic systems. This can help in meeting stringent EMI and EMC requirements without the need for additional components or shielding.

In summary, the LTC6902IMS from Linear Technology is a high-performance, easy-to-use, and power-efficient solution for generating precise frequencies across a wide range. Its small footprint, programmability, and EMI reduction capabilities make it an excellent choice for designers seeking a reliable and flexible frequency source for their next project.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2941 $55.7646
12+ $8.7059 $104.4708
18+ $8.4118 $151.4124
26+ $7.8236 $203.4136
34+ $7.5294 $255.9996
42+ $7.2353 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess