Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 73nC @ 10V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102837-STD100N10LF7AG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD100N10LF7AG CAD Model

Description

STD100N10LF7AG - N-channel 100 V, 0.0035 Ohm typ., 80 A STripFET™ VII DeepGATE™ Power MOSFET in a D2PAK package from STMicroelectronics

The STD100N10LF7AG is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. This device is a part of the STripFET™ VII DeepGATE™ technology line, which is renowned for providing low on-resistance and minimal gate charge, making it an ideal choice for power management tasks.

With a drain-source voltage (V<sub>DS) of 100 V, the STD100N10LF7AG is well-suited for high voltage operations. It boasts an extremely low on-resistance (R<sub>DS(on)) of only 0.0035 Ohm typical, which enhances its overall efficiency by minimizing conduction losses. The device is capable of handling a continuous drain current (I<sub>D) of 80 A, providing ample current for demanding applications.

The STD100N10LF7AG comes packaged in a robust and compact D2PAK package, which is designed for use in a variety of mounting scenarios. Its surface-mount design makes it easy to integrate into PCBs, offering flexibility for designers in creating compact and efficient layouts. The package's design also ensures excellent thermal performance, which is critical for maintaining stability and reliability under high-power operation.

This Power MOSFET is optimized for a broad range of applications, including but not limited to, Switch Mode Power Supplies (SMPS), high-efficiency DC-DC converters, motor control, and automotive systems. Its fast switching characteristics also make it suitable for Pulse Width Modulation (PWM) applications, where speed and efficiency are essential.

STMicroelectronics has equipped the STD100N10LF7AG with built-in protection features such as avalanche ruggedness and 100% avalanche tested, ensuring reliability and a long operational life even under harsh conditions. This product is a testament to STMicroelectronics' commitment to providing advanced power solutions that meet the needs of modern electronic systems.

Overall, the STD100N10LF7AG is a powerful and reliable component that offers designers a high-performance solution for their power management challenges, backed by STMicroelectronics' expertise in semiconductor technology.

You May Also Be Interested in

Vishay
Lowest to $0.4949
ECAD model for SST215
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention