Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 68MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1064081-LTC6904CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6904CMS8#TRPBF CAD Model

Description

The LTC6904CMS8#TRPBF is a high-performance, programmable oscillator produced by Linear Technology, now part of Analog Devices. This versatile component is designed to offer a wide range of frequencies that are easily programmable without the need for external components, making it a highly flexible solution for various electronic applications.

Key Features

  • Frequency Range: The LTC6904 can generate frequencies from 1kHz up to 68MHz, providing a broad range suitable for numerous applications including communications systems, data converters, and clocks for digital circuits.
  • Octal DAC Control: The frequency is set using a 3-wire SPI compatible serial interface, which controls an 8-bit digital-to-analog converter (DAC) for precise frequency adjustment.
  • Low Power Consumption: Designed to be power-efficient, the LTC6904 consumes minimal power, making it ideal for battery-operated devices and power-sensitive applications.
  • Package: The device comes in a compact MSOP-8 package, which is suitable for space-constrained applications and provides a small footprint on printed circuit boards.
  • Temperature Range: It operates over an industrial temperature range from -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Applications

The LTC6904CMS8#TRPBF is a highly adaptable oscillator that can be used in a wide array of applications. Its precision and programmability make it an excellent choice for portable instrumentation, wireless communications, and network infrastructure. Additionally, it is well-suited for use in clock generation for microprocessors, FPGA, and other digital ICs, as well as in test and measurement equipment.

Advantages

One of the primary advantages of the LTC6904 is its simplicity in design. By eliminating the need for external resistors or capacitors to set the frequency, it reduces the complexity of the circuit design and saves on board space. Moreover, its programmability allows for easy adjustments and fine-tuning of the frequency, which can be critical in prototyping and production tuning.

Ordering Information

The LTC6904CMS8#TRPBF is available in tape and reel packaging, facilitating its use in automated manufacturing environments. The '#TRPBF' suffix indicates lead-free and RoHS compliant packaging, aligning with environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
IC OSC BINARY CTC 15MHZ 16DIP
Lowest to $9.3165
ECAD model for ICM7250IPE
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $16.1778
ECAD model for LTC6992HS6-3#TRMPBF
Maxim Integrated
IC OSC DUAL FX FREQ 100MHZ 8-DIP
Need more? Email Us
ECAD model for DS1075M-100
Maxim Integrated
IC OSC COUNTER/TIMR 15MHZ 16SOIC
Need more? Email Us
ECAD model for ICM7250IWE
Texas Instruments
IC OSC CLOCK 266.66MHZ 6QFM
Lowest to $30.3951
ECAD model for LMK62A2-266M66SIAT
Rohm Semiconductor
IC OSC VCO 60MHZ 16SOIC
Lowest to $1.2871
ECAD model for BA7082F
Texas Instruments
IC OSC CLK 312.5MHZ 6QFM
Lowest to $19.0523
ECAD model for LMK61A2-312M50SIAT
Renesas Electronics America
General Purpose Timers | IC OSC SINGLE TIMER 1MHZ 8-SOIC
Lowest to $0.7182
ECAD model for ICM7555IBAZ
Linear Technology
IC OSC SILICON 4.194304MHZ 8MSOP
Lowest to $8.0978
ECAD model for LTC6930HMS8-4.19#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2965 $56.4825
11+ $9.2689 $101.9579
17+ $8.9793 $152.6481
24+ $8.6896 $208.5504
30+ $8.4000 $252.0000
40+ $7.5310 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,436 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention