The ICM7250IPE is a highly versatile and robust timer, oscillator, and counter integrated circuit (IC) developed by Maxim Integrated. This precision device is designed to cater to a wide range of applications requiring accurate time delays or frequency generation. With its advanced features and reliable performance, the ICM7250IPE is an ideal solution for designers looking to implement timing functions in their electronic systems.
Key Features
- Multi-Functional: The ICM7250IPE serves as a timer, oscillator, and counter, providing multiple functionalities in a single chip, which can help in reducing the overall component count in a circuit design.
- Programmability: It offers programmable time delays and frequencies, allowing for customization according to specific application requirements.
- High Precision: The device ensures high precision in timing due to its stable and accurate internal oscillator.
- Wide Voltage Range: It operates over a broad voltage range, making it suitable for various power supply conditions.
- Low Power Consumption: Designed with power efficiency in mind, the ICM7250IPE is optimal for battery-powered and portable applications.
- Operating Temperature: It is capable of operating across a wide temperature range, ensuring reliability in diverse environmental conditions.
Applications
The ICM7250IPE is adept for use in numerous applications, including but not limited to:
- Timing circuits in industrial controls
- Precision frequency generation for communication equipment
- Programmable delays in automation systems
- Portable instrumentation and measurement devices
- Consumer electronics requiring accurate timing functions
Technical Specifications
Parameter
Value
Package Type
16-Pin PDIP
Supply Voltage (V<sub>CC)
4.5V to 16V
Operating Temperature
-40°C to +85°C
Whether it's for industrial, commercial, or consumer applications, the ICM7250IPE from Maxim Integrated offers a reliable and efficient solution for all your timing, oscillation, and counting needs.