EN
  • EN
  • DE

LMV602MA

Part No LMV602MA
Manufacturer Texas Instruments
Description 1 MHz, Low Power General Purpose, 2.7V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202162-LMV602MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV602MA CAD Model

Description

The LMV602MA is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the stringent requirements of modern electronic devices. This op-amp is a part of TI's LMV series and is characterized by its low voltage operation and minimal power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Low Voltage Operation: The LMV602MA operates at a supply voltage range from 2.7V to 5.5V, allowing for flexible usage in various circuit designs.
  • Power Efficiency: With a quiescent current of just 500µA (typical), it is optimized for power-sensitive applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which maximizes the dynamic range, especially useful in low-voltage operations.
  • Input Offset Voltage: It offers a low input offset voltage, which enhances measurement accuracy and system performance.
  • Bandwidth and Slew Rate: The op-amp provides a gain bandwidth of 1MHz and a slew rate of 1V/µs, balancing the need for speed and power efficiency.

Applications

The LMV602MA is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Active filtering
  • Medical devices
  • Consumer electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The LMV602MA operational amplifier is built to meet the high standards that engineers and designers have come to expect from TI products. With its robust design and proven performance, the LMV602MA is a reliable component for any project that requires a high-quality op-amp.

Conclusion

In summary, the LMV602MA from Texas Instruments stands out with its low-power consumption, rail-to-rail output, and low-voltage operation, making it a smart choice for designers looking for an operational amplifier that delivers both performance and efficiency. Whether for consumer electronics, medical devices, or any other application requiring a reliable op-amp, the LMV602MA is a component that won't disappoint.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5540 $52.6300
220+ $0.4546 $100.0120
345+ $0.4404 $151.9380
470+ $0.4262 $200.3140
610+ $0.4120 $251.3200
815+ $0.3694 $301.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess