EN
  • EN
  • DE
  • IT

LTC6992CS6-1#TRMPBF

Part No LTC6992CS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6992CS6-1#TRMPBFTR, LTC6992CS6-1#TRMPBFCT, LTC6992CS61TRMPBF, LTC6992CS6-1#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844262-LTC6992CS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6992CS6-1#TRMPBF CAD Model

Description

Product Overview: LTC6992CS6-1#TRMPBF

The LTC6992CS6-1#TRMPBF is a precision silicon oscillator from Analog Devices Inc., designed to offer a versatile and easy-to-use solution for generating a programmable square wave signal. This component is part of Analog Devices' TimerBlox® family, which is known for providing a range of timing solutions that combine high performance with simplicity of use.

Key Features

  • Frequency Range: The device offers a wide frequency range from 1Hz to 1MHz, which can be programmed using an external resistor or through a serial interface.
  • Voltage Supply: It operates on a supply voltage from 2.25V to 5.5V, making it compatible with a variety of power sources and systems.
  • Low Power Consumption: The LTC6992CS6-1#TRMPBF is designed for energy-efficient operation, which is crucial for battery-powered and portable applications.
  • High Accuracy: With precision frequency modulation, the device ensures consistent and accurate signal generation, which is vital for timing-critical applications.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring reliability in various environmental conditions.
  • Programmable Duty Cycle: Users can set the duty cycle from 0% to 100%, providing flexibility for different signal requirements.
  • Compact Package: The LTC6992CS6-1#TRMPBF comes in a small 6-lead TSOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC6992CS6-1#TRMPBF is suitable for a broad range of applications, including but not limited to:

  • Precision timing
  • Pulse generation
  • Frequency modulation and synthesis
  • Network synchronization
  • Event counting
  • Embedded systems
  • Battery-powered devices

Quality and Reliability

Like all products from Analog Devices Inc., the LTC6992CS6-1#TRMPBF is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, making it a trusted choice for engineers and designers looking for a dependable timing solution.

With its versatile features and robust design, the LTC6992CS6-1#TRMPBF is an excellent choice for anyone in need of a programmable oscillator that combines flexibility with ease of use.

You May Also Be Interested in

Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7064 $53.6512
19+ $5.5027 $104.5513
29+ $5.3307 $154.5903
39+ $5.1588 $201.1932
51+ $4.9868 $254.3268
68+ $4.4710 $304.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,362 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess