EN
  • EN
  • DE

LMK61A2-312M50SIAT

Part No LMK61A2-312M50SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 312.5MHZ 6QFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Oscillator IC 312.5MHz 6-QFM (7x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD Module
Case / Package 6-QFM (7x5)
Family Name LMK61A2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43862-6, 296-43862-1, 296-43862-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923440-LMK61A2-312M50SIAT
Ultra Librarian 3D Model Ultra Librarian LMK61A2-312M50SIAT CAD Model

Description

The LMK61A2-312M50SIAT is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to meet the demanding requirements of communication infrastructure, enterprise, and storage applications. This precision device offers a fixed frequency of 312.5 MHz, providing a stable and reliable clock source for your electronic systems.

Key Features

  • High Frequency Precision: The oscillator operates at a fixed frequency of 312.5 MHz, which is ideal for high-speed digital systems.
  • Low Jitter Performance: With exceptionally low phase jitter, the LMK61A2-312M50SIAT ensures high signal integrity, which is crucial for applications such as high-speed networking and data communication.
  • Programmable: The device includes an I2C interface for easy programming of the output frequency, allowing for fine-tuning and adjustments to meet specific system requirements.
  • Supply Voltage: It operates from a supply voltage of 3.3V, making it compatible with a wide range of electronic components and systems.
  • Temperature Stability: The oscillator maintains stable performance across a broad temperature range, ensuring reliability in varying environmental conditions.
  • Compact Package: Encased in a compact surface-mount package, the LMK61A2-312M50SIAT saves valuable board space and is suitable for densely populated PCBs.

Applications

The LMK61A2-312M50SIAT is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment (routers, switches, network cards)
  • Data communication and telecommunication systems
  • Storage area networks (SAN/NAS)
  • Server and enterprise computing
  • Industrial and medical electronics

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The LMK61A2-312M50SIAT is backed by TI's rigorous testing and validation processes, ensuring that you receive a product that performs to the highest standards. Additionally, TI provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for designers and engineers.

You May Also Be Interested in

Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
NEC
TIMER CIRCUIT
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0110 $51.0330
8+ $13.9577 $111.6616
12+ $13.5215 $162.2580
16+ $13.0854 $209.3664
20+ $12.6492 $252.9840
27+ $11.3407 $306.1989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess