The LTC6906IS6 is a high-performance, precision oscillator manufactured by Linear Technology, designed to provide a compact and easy-to-use solution for generating a programmable frequency range without requiring any external components. This oscillator is part of Linear Technology's extensive range of analog integrated circuits, known for their reliability and performance.
Key Features
- Wide Frequency Range: The LTC6906IS6 can generate frequencies from 1kHz to 20MHz, which can be set by a single external resistor, making it highly versatile for a wide range of applications.
- High Accuracy: The oscillator offers a high frequency accuracy and stability, which is crucial for timing-sensitive applications.
- Low Power Consumption: With its low power operation, the LTC6906IS6 is ideal for battery-powered devices and portable applications.
- Compact SOT-23 Packaging: The device is available in a small SOT-23 package, making it suitable for space-constrained applications.
- Single Supply Operation: It operates from a single 2.7V to 5.5V supply, which simplifies the power design of the system it is integrated into.
Applications
The LTC6906IS6 is an excellent choice for a variety of applications that require a stable and accurate clock source. It is commonly used in:
- Portable instrumentation
- Wireless communication devices
- Medical monitoring equipment
- Automotive electronics
- Networking and telecom systems
Product Specifications
Parameter
Value
Frequency Range
1kHz to 20MHz
Supply Voltage
2.7V to 5.5V
Package Type
SOT-23
Operating Temperature
-40°C to 85°C
The LTC6906IS6 oscillator from Linear Technology is an ideal solution for designers looking for a reliable, flexible, and easy-to-integrate frequency source for their electronic projects.