EN
  • EN
  • DE

LTC6908CS6-2

Part No LTC6908CS6-2
Manufacturer Linear Technology
Description Resistor Set SOT-23 Oscillator with Spread Spectrum Modulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209291-LTC6908CS6-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6908CS6-2 CAD Model

Description

Linear Technology LTC6908CS6-2 Resistor Set Oscillator

The LTC6908CS6-2 is a high-performance silicon oscillator designed by Linear Technology, now part of Analog Devices, to offer a precise and stable clock signal for a wide array of electronic applications. This innovative component is part of the LTC6908 series, which is known for its ease of use, flexibility, and reliability.

One of the defining features of the LTC6908CS6-2 is its resistor-set frequency range. Users can set the oscillator's frequency with just one external resistor, which simplifies the design process and allows for quick adjustments to meet different system requirements. This feature is particularly beneficial in applications where space is at a premium and minimizing component count is essential.

The LTC6908CS6-2 operates over a broad frequency range of 50kHz to 10MHz, providing versatility for various applications, from simple timing solutions to complex digital systems. Additionally, the device offers excellent temperature stability and low power consumption, characteristics that are crucial for battery-powered and portable devices.

Another significant advantage of the LTC6908CS6-2 is its spread spectrum frequency modulation capability, which can be enabled to reduce electromagnetic interference (EMI). This makes it an ideal choice for applications sensitive to EMI or those that require compliance with stringent EMI regulations.

The device is housed in a compact SOT-23 package, making it suitable for high-density circuit boards. It also integrates two outputs that are 180 degrees out of phase, providing a differential clock signal that can be useful for driving ADCs, DACs, or other components requiring a balanced input.

Overall, the LTC6908CS6-2 is a robust and flexible oscillator solution that caters to a wide range of electronic applications, from consumer electronics to industrial systems. Its ease of use, coupled with the performance and reliability expected from Linear Technology products, makes it an excellent choice for designers looking to optimize their clock signal generation with minimal effort and maximum efficiency.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess