EN
  • EN
  • DE
  • IT

LTC690CN8#PBF

Part No LTC690CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 1 Active Low Automotive 8-Pin PDIP N Tube / IC MPU SUPERVISORY CIRCUIT 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072646-LTC690CN8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC690
Introduction Date March 30, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC690CN8#PBF CAD Model

Description

The LTC690CN8#PBF is a high-quality microprocessor supervisory circuit designed by Linear Technology to ensure reliable operation of microprocessor systems during power failures. This essential component monitors the supply voltage of a microprocessor and provides a number of safety features to safeguard the system against unpredictable conditions such as power failures, brownouts, and system malfunctions.

Key Features

  • Voltage Monitoring: The device keeps a constant watch on the power supply voltage, ensuring that it remains within acceptable thresholds for the microprocessor to function correctly.
  • Power Failure Warning: Before the power supply drops below a safe level, the LTC690CN8#PBF issues a warning, allowing the system to initiate a proper shutdown sequence.
  • Low Battery Detection: It includes a feature to detect low battery conditions, which is crucial for battery-powered applications to prevent data loss and hardware damage.
  • Automatic Reset: Upon detection of a power fault, the device automatically resets the microprocessor when the power supply returns to a safe level.
  • Reset Timeout: A built-in delay ensures that the reset signal is maintained for an adequate period, allowing the microprocessor to stabilize after a reset.
  • Temperature Range: The LTC690CN8#PBF operates over a wide temperature range, making it suitable for various environmental conditions.
  • Precision Voltage Reference: A high-accuracy voltage reference ensures reliable operation and reset threshold accuracy.

Applications

The LTC690CN8#PBF is ideal for a broad range of applications where microprocessor integrity is critical. These include:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Portable battery-powered equipment
  • Automotive systems

Product Specifications

The LTC690CN8#PBF comes in an 8-pin PDIP package, providing easy integration into system designs. It is characterized by its robustness and high reliability, with a precision-trimmed reset threshold and a wide supply voltage range. The device is RoHS compliant, adhering to environmental standards for electronic components.

For engineers and system designers looking for a dependable supervisory circuit to enhance system stability and safety, the LTC690CN8#PBF from Linear Technology stands out as an excellent choice.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8199 $68.1990
24+ $5.5961 $134.3064
36+ $5.4202 $195.1272
50+ $5.2455 $262.2750
64+ $5.0709 $324.5376
86+ $4.5470 $391.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess