EN
  • EN
  • DE

LTC6912CGN-1#TRPBF

Part No LTC6912CGN-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Dual R-R I/O ±5.25V/10.5V Automotive 16-Pin SSOP N T/R / IC OPAMP PGA 33MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 26 V/μs
GBP - Gain Bandwidth Product 33MHz
Voltage - Input Offset 125μV
Operating Supply Current 2.25mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784436-LTC6912CGN-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6912-1
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6912CGN-1#TRPBF CAD Model

Description

LTC6912CGN-1#TRPBF: Dual Programmable Gain Amplifier

The LTC6912CGN-1#TRPBF is a high-performance, dual programmable gain amplifier (PGA) designed and manufactured by Linear Technology. This precision amplifier is well-suited for a wide range of applications, including medical instrumentation, industrial process controls, and data acquisition systems, where precise signal conditioning is required.

The LTC6912CGN-1#TRPBF offers a digitally programmable gain range from 0 to 77dB, which can be adjusted in 7dB steps. This flexibility allows users to fine-tune the amplifier's gain to match the requirements of various sensors and signals. The gain is set using a 3-wire serial interface, which simplifies the integration of the device into digital systems and reduces the need for manual adjustments.

This product comes in a compact 16-lead SSOP package, making it ideal for space-constrained applications. It operates over a wide supply voltage range of 2.7V to 5.5V, ensuring compatibility with both low-voltage and standard systems. The LTC6912CGN-1#TRPBF also features a low supply current, which is critical for battery-powered and portable devices where power efficiency is paramount.

The LTC6912CGN-1#TRPBF is characterized by its excellent DC precision, which includes low offset voltage, low offset drift, and low noise. This results in a high-quality signal amplification with minimal distortion, making it an excellent choice for high-fidelity applications. Additionally, the device has a high slew rate and wide bandwidth, which enable it to handle high-speed signals without significant signal degradation.

Linear Technology has ensured that the LTC6912CGN-1#TRPBF is robust and reliable by incorporating features such as over-temperature protection and a power-on reset that sets the gain to 0dB, preventing unexpected outputs during power-up. With its combination of programmability, precision, and compact form factor, the LTC6912CGN-1#TRPBF is a versatile solution that addresses the needs of a diverse array of signal amplification tasks.

For engineers and designers looking for a reliable and flexible PGA, the LTC6912CGN-1#TRPBF by Linear Technology stands out as a smart choice that delivers performance and ease of use in a single package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess