EN
  • EN
  • DE

LTC6915CDE#PBF

Part No LTC6915CDE#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O ±5.5V/11V Automotive 12-Pin DFN EP Tube / IC OPAMP INSTR 200KHZ RRO 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Operating Supply Current 1.73mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 784442-LTC6915CDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6915
Introduction Date February 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6915CDE#PBF CAD Model

Description

Overview of LTC6915CDE#PBF

The LTC6915CDE#PBF is a high precision instrumentation amplifier from Linear Technology, designed for a wide range of applications that require accurate and stable signal amplification. This product stands out for its programmable gain, which can be set from 0 to 1000 in 1dB steps through a digital interface, providing users with a versatile and precise tool for signal conditioning.

Key Features

  • Programmable Gain: The LTC6915 offers a digitally programmable gain from 0dB to 60dB in 1dB steps, allowing for precise adjustment to match the needs of various applications.
  • High Precision: With its low offset voltage and low noise, the LTC6915 ensures a high degree of precision in signal amplification, making it suitable for high-performance systems.
  • Wide Bandwidth: The device boasts a wide bandwidth, which enables it to handle a broad range of frequencies without compromising the integrity of the signal.
  • No External Components Required: This instrumentation amplifier operates without the need for external resistors or additional components for gain setting, simplifying the design and reducing the overall component count.
  • CMRR: The LTC6915 features a high common mode rejection ratio (CMRR), which is critical for applications where the elimination of noise and interference from common mode signals is necessary.
  • Power Supply Range: It operates with a single 2.7V to 5.5V supply or dual ±2.7V to ±5.5V supplies, providing flexibility in various supply environments.

Applications

The LTC6915CDE#PBF is ideal for use in a multitude of applications, including:

  • Medical instrumentation
  • Data acquisition systems
  • Industrial process controls
  • Automotive sensors
  • Signal conditioning in communication systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6915CDE#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. The product is available in a compact DFN package, making it suitable for space-constrained applications.

In summary, the LTC6915CDE#PBF from Linear Technology is a versatile, high-precision instrumentation amplifier that offers programmable gain, ease of use, and excellent performance for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7683 $59.0732
9+ $12.1176 $109.0584
13+ $11.7389 $152.6057
18+ $11.3602 $204.4836
23+ $10.9815 $252.5745
31+ $9.8455 $305.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess