EN
  • EN
  • DE
  • IT

LTC695CSW#TRPBF

Part No LTC695CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 1 Active High/Active Low Automotive 16-Pin SOIC W T/R / IC MPU SUPERVISRY CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 784482-LTC695CSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC695
Introduction Date March 30, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC695CSW#TRPBF CAD Model

Description

LTC695CSW#TRPBF - A Robust Microprocessor Supervisory Circuit

The LTC695CSW#TRPBF is a high-performance microprocessor supervisory circuit designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stable operation of microprocessor systems. This integrated circuit (IC) provides a comprehensive solution for system monitoring, including power supply monitoring, watchdog timing, and software security functions.

Key Features

  • Precision Monitoring: The LTC695CSW#TRPBF offers precise monitoring of power supplies, with a factory-trimmed reset threshold voltage that ensures the microprocessor is reset accurately and reliably under out-of-tolerance power conditions.
  • Watchdog Timer: The built-in watchdog timer feature improves system reliability by monitoring the microprocessor activity. If the microprocessor fails to provide a periodic signal within a preset timeout period, the watchdog timer will reset the microprocessor, helping to recover from a software lock-up or other faults.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes minimal power, which helps to extend the battery life of portable devices.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for use in various environments, from commercial to industrial applications.

Applications

The LTC695CSW#TRPBF is an ideal choice for a wide range of applications that require robust microprocessor system monitoring. It is commonly used in:

  • Portable and battery-powered equipment
  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Automotive systems

Product Specifications

The LTC695CSW#TRPBF comes in a surface-mount package and is designed for easy integration into system designs. It supports a supply voltage range typically from 4.5V to 5.5V, which aligns with standard logic levels, and it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures.

Overall, the LTC695CSW#TRPBF from Linear Technology is a versatile and reliable solution for microprocessor system management, providing essential protective features to enhance the stability and longevity of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8820 $62.1740
16+ $7.2878 $116.6048
24+ $7.0601 $169.4424
33+ $6.8323 $225.4659
43+ $6.6046 $283.9978
57+ $5.9214 $337.5198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess