EN
  • EN
  • DE

LTC7138IMSE#PBF

Part No LTC7138IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 140V Step Down Single-Out 0.8V to 140V 0.4A Automotive Medical 12-Pin MSOP EP Tube / IC REG BUCK BST INV 0.4A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 140V
Output Voltage 0.8V (1.8V, 3.3V, 5V)
Output Voltage MAX 140V
Output Current 400mA
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Manufacturer Package 16-MSOP-EP
Win Source Part Number 784499-LTC7138IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC7138
Introduction Date January 09, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC7138IMSE#PBF CAD Model

Description

Product Overview: LTC7138IMSE#PBF

The LTC7138IMSE#PBF is a high-efficiency, single-resistor programmable monolithic synchronous step-down regulator from Linear Technology. Designed to provide precision voltage regulation with a high degree of flexibility, this regulator is suitable for a wide range of applications, including automotive, industrial, and high-density power systems.

Key Features

  • Wide Input Voltage Range: The LTC7138IMSE#PBF operates over a 4.5V to 20V input voltage range, accommodating a variety of power sources.
  • Adjustable Output Voltage: Output voltage is programmable from 0.8V to VIN with a single external resistor, ensuring versatility across different applications.
  • High Efficiency: Its synchronous rectification offers efficiency as high as 95%, minimizing heat generation and power loss.
  • Low Ripple: The device features low output voltage ripple, critical for sensitive electronic applications.
  • Compact Design: The LTC7138IMSE#PBF comes in a compact MSOP-16 package, making it ideal for space-constrained applications.
  • Robust Thermal Performance: With its excellent thermal performance, this regulator ensures reliability and longevity even in demanding conditions.

Applications

  • Automotive Electronics
  • Telecommunications
  • Portable Devices
  • Datacom and Telecom Systems
  • Industrial Controls

Product Specifications

Parameter Value Input Voltage Range 4.5V to 20V Output Voltage Range 0.8V to VIN Package Type MSOP-16 Switching Frequency Adjustable up to 2MHz Operating Temperature -40°C to 125°C

The LTC7138IMSE#PBF is a versatile and reliable solution for modern electronic systems that require stable power delivery. Its programmability, high efficiency, and robust package make it a go-to choice for engineers seeking a high-performance voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1896 $50.9480
12+ $8.3607 $100.3284
19+ $8.0994 $153.8886
26+ $7.8381 $203.7906
33+ $7.5769 $250.0377
45+ $6.7931 $305.6895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess