EN
  • EN
  • DE

LTC7510IUH#008K-1PBF

Part No LTC7510IUH#008K-1PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98045-LTC7510IUH#008K-1PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC7510IUH#008K-1PBF CAD Model

Description

The LTC7510IUH#008K-1PBF is a state-of-the-art integrated circuit (IC) designed for wireless power transfer applications, developed by Linear Technology. This innovative component is engineered to facilitate efficient and reliable wireless charging solutions for a wide range of electronic devices.

Key Features

  • Wireless Power Transfer: Utilizes resonant inductive coupling technology to enable efficient wireless power transfer over a short distance.
  • High Efficiency: Designed to achieve high power conversion efficiency, minimizing energy loss during the wireless charging process.
  • Flexible Power Management: Supports a variety of power levels, making it suitable for a range of devices from small wearables to larger portable electronics.
  • Robust Communication Protocol: Features a sophisticated communication protocol that ensures a secure and stable connection between the transmitter and receiver.
  • Compact Form Factor: The LTC7510IUH#008K-1PBF comes in a compact QFN package, allowing for easy integration into space-constrained applications.

Applications

This IC is ideal for creating advanced wireless charging systems for:

  • Smartphones and tablets
  • Wearable devices
  • Medical and healthcare equipment
  • Portable power tools
  • Consumer electronics

Technical Specifications

The LTC7510IUH#008K-1PBF operates over a wide input voltage range and is protected against overvoltage conditions. It is designed to work seamlessly with various coil configurations, providing designers with the flexibility to create optimal wireless charging solutions for their specific needs.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC7510IUH#008K-1PBF is no exception. It is built to meet high standards of reliability and performance, ensuring long-term operation in diverse environments.

Environmental Compliance

Adhering to environmental regulations, this IC is RoHS compliant and lead-free, reflecting Linear Technology's dedication to environmental sustainability.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0127
Conexant Systems
Lowest to $5.0427
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7720 $58.2120
51+ $2.2742 $115.9842
79+ $2.2037 $174.0923
109+ $2.1321 $232.3989
141+ $2.0617 $290.6997
188+ $1.8480 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess