EN
  • EN
  • DE

LTC7510XEUH#3DAPBF

Part No LTC7510XEUH#3DAPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98053-LTC7510XEUH#3DAPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510XEUH#3DAPBF CAD Model

Description

The LTC7510XEUH#3DAPBF is a high-performance, versatile switching regulator from Linear Technology, designed to meet the stringent requirements of modern electronic applications. This advanced power management integrated circuit (IC) is an ideal solution for engineers looking to achieve efficient power conversion with a compact footprint.

Key Features

  • High Efficiency: The LTC7510XEUH#3DAPBF boasts an excellent efficiency rating, reducing power loss during operation and ensuring optimal performance for energy-sensitive applications.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, accommodating a variety of power sources and making it suitable for diverse applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing greater flexibility in design.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing reliability and longevity in harsh operating conditions.
  • Small Package Size: The LTC7510XEUH#3DAPBF is available in a compact package, ideal for space-constrained applications where board real estate is at a premium.

Applications

The LTC7510XEUH#3DAPBF is well-suited for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive and industrial systems
  • Telecommunications and networking equipment
  • Medical devices
  • High-density power supply modules

Technical Specifications

The LTC7510XEUH#3DAPBF features a robust set of technical specifications designed to meet the needs of a demanding market:

  • Operating Temperature Range: Specified over the industrial temperature range
  • Package Type: Comes in a QFN package
  • RoHS Compliant: Meets environmental standards for lead-free components

In conclusion, the LTC7510XEUH#3DAPBF from Linear Technology is a top-tier choice for designers looking for a reliable, high-efficiency switching regulator. Its combination of performance, versatility, and compact design ensures that it can be integrated into a wide variety of projects, delivering the power management solutions that today's innovative electronics demand.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $10.3783
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess