EN
  • EN
  • DE

LTM2882Y5

Part No LTM2882Y5
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231208-LTM2882Y5
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2882Y5 CAD Model

Description

LTM2882Y5 - Isolated USB Transceiver with Isolated Power from Linear Technology

The LTM2882Y5 is a groundbreaking product from Linear Technology that offers a complete and robust USB isolation solution. Designed to enhance the reliability and protection of USB data communication in harsh environments, this innovative device integrates an isolated USB transceiver with isolated power in a compact package. With its advanced features, the LTM2882Y5 is ideal for industrial, medical, and instrumentation applications where electromagnetic interference (EMI) and ground loops can compromise data integrity and equipment safety.

Key Features:

  • Isolated Data Interface: The LTM2882Y5 provides 2500V RMS of galvanic isolation between the USB host and peripheral, ensuring signal integrity and protecting against surges, spikes, and ground loops.
  • Integrated Power: It features an onboard isolated DC/DC converter that delivers up to 2.5W of output power, eliminating the need for an external isolated power supply for the USB peripheral.
  • High-Speed Operation: This device supports full-speed (12Mbps) USB operation, making it suitable for a wide variety of high-performance applications.
  • Plug-and-Play: The LTM2882Y5 requires no software or firmware modifications, providing a seamless user experience with easy integration into existing systems.
  • Enhanced Safety: With its reinforced insulation and compliance with EN55022 Class B emissions, the product ensures safe operation and minimal electromagnetic emissions.
  • Compact Design: The device comes in a small 15mm x 11.25mm surface-mount BGA package, saving valuable board space and simplifying the design process.

Applications:

  • Industrial Control Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Data Acquisition Systems

With its combination of isolation, power integration, and high-speed USB compatibility, the LTM2882Y5 from Linear Technology stands out as a comprehensive solution for designers looking to enhance the reliability and safety of their USB interfaces. Whether it's for critical medical devices, precision industrial controls, or sensitive measurement equipment, the LTM2882Y5 delivers peace of mind with its robust protection and performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess