EN
  • EN
  • DE

LTM2884CY#PBF

Part No LTM2884CY#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description USB Transceiver 1TR 12Mbps Automotive 44-Pin BGA Tray / DGTL ISO 2.5KV 1CH USB 44BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type USB
Isolated Power Yes
Number of Channels 1
Inputs - Side 1/Side 2 1/1
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Maximum) 115ns, 115ns
Rise / Fall Time (Typ) 20ns, 20ns (Maximum)
Operating Supply Voltage 4.4 V ~ 16.5 V
Operating Temperature Range 0°C ~ 70°C
Package 44-BBGA
Manufacturer Package 44-BGA (15x15)
Win Source Part Number 784538-LTM2884CY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM2884
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2884CY#PBF CAD Model

Description

Product Overview: LTM2884CY#PBF

The LTM2884CY#PBF is a robust isolated USB transceiver module designed and manufactured by Linear Technology, which specializes in high-performance analog integrated circuits. This innovative product provides a complete galvanic isolation solution for USB 2.0 compatible data transfer and power supply in one compact, surface-mount package.

Key Features

  • Isolation: The LTM2884CY#PBF features 2500Vrms of galvanic isolation, which effectively protects the host computer system from damaging voltage spikes and ground loops that can occur in harsh industrial environments.
  • Integrated Power: This device includes an isolated DC/DC converter, providing an isolated 5V output to power external circuitry, eliminating the need for a separate isolated power supply.
  • Data Transfer: It supports full-speed (12Mbps) and low-speed (1.5Mbps) USB communication, ensuring compatibility with a wide range of USB devices.
  • Robust Design: The LTM2884CY#PBF is designed to operate in extreme conditions, with an operational temperature range from -40°C to +85°C, making it suitable for industrial applications.
  • ESD Protection: It provides advanced ESD protection, safeguarding the USB interface against electrostatic discharges, which can be particularly useful in environments where such events are common.
  • Compact Footprint: The device comes in a compact, low-profile (15mm x 11.25mm x 2.8mm) surface-mount LGA package that is suitable for space-constrained applications.

Applications

The LTM2884CY#PBF is ideal for industrial and instrumentation applications where USB interfaces require isolation from harmful voltage levels and noise. It is particularly useful in scenarios such as medical equipment, industrial control systems, and test and measurement devices where reliable data integrity and isolation are paramount.

Conclusion

Linear Technology's LTM2884CY#PBF is a sophisticated and reliable solution for adding isolated USB data and power channels to a variety of systems. Its integrated features and robust design make it a versatile component for designers looking to enhance their products' performance in challenging environments.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess