EN
  • EN
  • DE

LTM2887CY-5S#PBF

Part No LTM2887CY-5S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 6-CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 3ns, 3ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064314-LTM2887CY-5S#PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 119
Ultra Librarian 3D Model Ultra Librarian LTM2887CY-5S#PBF CAD Model

Description

Product Overview: LTM2887CY-5S#PBF

The LTM2887CY-5S#PBF is a high-performance isolated μModule transceiver from Linear Technology, which now operates under Analog Devices. This product is designed to provide a complete isolated data communication and power interface in a single compact package. It is ideally suited for breaking ground loops and allowing for large common mode voltage variations, which is particularly beneficial in industrial, automotive, and instrumentation applications.

Key Features

  • Integrated Power Isolation: The LTM2887CY-5S#PBF includes an isolated DC/DC converter, providing isolated power up to 1W, ensuring reliable operation even in noisy environments.
  • Data Isolation: With 2500Vrms of galvanic isolation, this transceiver ensures that data signals are transmitted securely without interference from high voltage or noisy grounds.
  • High-Speed Operation: The device supports high-speed full-duplex communication, making it suitable for applications requiring fast data transfer rates.
  • Robust Design: The transceiver is designed to withstand harsh environments and is compliant with regulatory standards, ensuring a robust and reliable communication interface.
  • Easy Implementation: The LTM2887CY-5S#PBF comes in a surface-mount package that simplifies PCB design and manufacturing, allowing for easy integration into a wide range of systems.

Applications

This transceiver is versatile and can be used in multiple applications where isolation is critical, including:

  • Industrial Control Systems
  • Test and Measurement Equipment
  • Automotive Systems
  • Medical Equipment
  • Isolated Sensor Interfaces

Technical Specifications

The LTM2887CY-5S#PBF operates over a wide temperature range and features a compact footprint. It is characterized by the following specifications:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +105°C
  • Package: Surface Mount LGA
  • Isolation Voltage: 2500Vrms
  • Data Rate: Up to 20Mbps

In summary, the LTM2887CY-5S#PBF by Linear Technology is a highly integrated solution that simplifies the design and enhances the reliability of isolated communication systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3092 $75.9276
6+ $20.7666 $124.5996
9+ $20.1176 $181.0584
12+ $19.4687 $233.6244
16+ $18.8197 $301.1152
21+ $16.8729 $354.3309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
In Stock: 236 pieces Factory Stock: 236 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess