EN
  • EN
  • DE

USBN9604SLBX

Part No USBN9604SLBX
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Low EMI, low standby current, 24 MHz oscillator | IC CTRLR FULL SPEED 28-LAMCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Controller
Interface Parallel
Standards USB 1.0 and 1.1
Supply Voltage (V) 3V ~ 5.5V
Supply Current 30mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-TFQFN, CSP
Supplier Device Package 28-CSP (5.5x4.5)
Family Part Number USBN9604
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1278360-USBN9604SLBX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USBN9604SLBX CAD Model

Description

The USBN9604SLBX is a highly integrated USB (Universal Serial Bus) Node Controller product from Texas Instruments, designed to provide an efficient and cost-effective solution for implementing USB connectivity in a variety of applications. This device is particularly well-suited for portable and desktop devices that require USB functionality, such as keyboards, mice, joysticks, and other human interface devices (HIDs).

Key Features:

  • USB Functionality: The USBN9604SLBX is compliant with USB 1.1 specifications, ensuring compatibility with a wide range of USB hosts and devices.
  • Enhanced Processing: It features an enhanced 8052 microcontroller core with 16KB of RAM, allowing for efficient processing of USB data streams and control tasks.
  • Flexible Interface: The device includes a serial interface engine (SIE), parallel interface, and FIFO memory, providing versatile connection options for various system architectures.
  • Integrated Oscillator: An integrated oscillator and PLL circuitry minimize external component requirements, simplifying design and reducing overall system cost.
  • Power Management: Sophisticated power management capabilities, including support for both bus-powered and self-powered configurations, make the USBN9604SLBX an ideal choice for power-sensitive applications.
  • Package Options: The device is offered in a compact 32-pin LQFP package, ensuring a small footprint for space-constrained designs.

Applications:

The versatility of the USBN9604SLBX makes it suitable for a wide array of applications, including:

  • PC peripherals and input devices
  • Consumer electronics
  • Portable data storage
  • Game controllers
  • Industrial control systems

Product Support and Resources:

Texas Instruments provides comprehensive support and resources for the USBN9604SLBX, including detailed technical documentation, reference designs, and software tools to assist developers in creating robust and efficient USB solutions.

With its blend of performance, integration, and cost-effectiveness, the USBN9604SLBX from Texas Instruments stands out as a superior choice for designers looking to add USB connectivity to their next project.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6846 $53.7922
16+ $6.3053 $100.8848
25+ $6.1082 $152.7050
34+ $5.9112 $200.9808
44+ $5.7142 $251.4248
59+ $5.1230 $302.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess