EN
  • EN
  • DE

TSB12LV23

Part No TSB12LV23
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TSB12LV23 OHCI-Lynx PCI-Based IEEE 1394 Host Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274603-TSB12LV23
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV23 CAD Model

Description

The TSB12LV23, also known as the PCI-Lynx, is a dedicated integrated circuit designed by Texas Instruments to serve as a PCI-to-1394 Host Controller. This advanced semiconductor device is specifically engineered to bridge the gap between the high-speed IEEE 1394 serial bus and the ubiquitous PCI local bus, commonly found in desktop computers and servers.

Key Features

  • High-Speed Data Transfer: The TSB12LV23 supports 100Mbits/s, 200Mbits/s, and 400Mbits/s transfer rates, making it suitable for applications requiring fast data exchange such as video capture, storage systems, and multimedia devices.
  • Compliance: Fully compliant with the PCI Local Bus Specification, Revision 2.1, and with the 1394-1995 Standard for a High Performance Serial Bus, it ensures compatibility with a wide range of systems and devices.
  • Efficient Bus Utilization: The device employs an isochronous and asynchronous data transfer mechanism, which enhances bus utilization and ensures time-critical data is given priority.
  • Integrated PHY: The inclusion of an integrated 1394a-2000 PHY allows for direct connection to the 1394 bus, simplifying design and reducing external component count.
  • Flexible Configuration: The TSB12LV23 can be configured as a bus master or slave, providing flexibility in system design and integration.

Applications

The TSB12LV23 is ideal for a variety of high-bandwidth applications that require reliable and fast data transfer. It is commonly used in:

  • Video editing and capture systems
  • External storage solutions
  • Networking and communication devices
  • Consumer electronics
  • Industrial control systems

Technical Specifications

Here are some of the technical specifications for the TSB12LV23:

  • Package: 144-Pin LQFP (Low Profile Quad Flat Package)
  • Power Supply: 3.3V operation with 5V tolerant inputs
  • Operating Temperature: 0°C to 70°C

With its robust feature set and compliance with key industry standards, the TSB12LV23 from Texas Instruments remains a go-to solution for developers seeking to implement IEEE 1394 connectivity in their PCI-based systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3973 $53.9730
23+ $4.4286 $101.8578
35+ $4.2902 $150.1570
49+ $4.1518 $203.4382
63+ $4.0134 $252.8442
84+ $3.5982 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess