EN
  • EN
  • DE

ADS54J42IRMPT

Part No ADS54J42IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bit Analog to Digital Converter Input 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADS54J42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860422-ADS54J42IRMPT
Ultra Librarian 3D Model Ultra Librarian ADS54J42IRMPT CAD Model

Description

Introducing the ADS54J42IRMPT from Texas Instruments

The ADS54J42IRMPT is a state-of-the-art dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments to deliver exceptional performance in a compact form factor. This high-speed ADC is capable of sampling rates up to 1 GSPS, making it an ideal choice for demanding applications that require high bandwidth and accurate signal conversion.

Key Features

  • High-Speed Performance: With a sampling rate of up to 1 GSPS, the ADS54J42IRMPT is perfect for applications that demand rapid and precise data acquisition.
  • Dual-Channel Operation: This ADC features two channels, enabling simultaneous sampling and processing of signals, which is critical for advanced multi-channel systems.
  • 14-Bit Resolution: The high-resolution 14-bit ADC ensures detailed and accurate digital representation of the input analog signal, providing fine granularity in signal processing tasks.
  • Wide Input Bandwidth: The device supports a wide input bandwidth that allows for the capture of a broad range of frequencies, suitable for high-frequency signal applications.
  • JESD204B Interface: The inclusion of the JESD204B serial interface ensures high-speed data transfer and compatibility with modern digital signal processors and FPGAs.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS54J42IRMPT minimizes power usage without compromising on performance.

Applications

The ADS54J42IRMPT is versatile and can be used in a wide array of applications, including:

  • Wireless communications infrastructure
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Medical imaging devices
  • High-speed data acquisition systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the ADS54J42IRMPT is no exception. Customers can expect robust performance and longevity, backed by TI's extensive support resources, including detailed datasheets, application notes, and technical support from TI's engineering community.

Whether you're designing a complex communication system or a sophisticated medical imaging device, the ADS54J42IRMPT offers the precision, speed, and reliability to meet your needs. Its advanced features and capabilities make it a standout choice for any application requiring high-performance analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $480.9091 $480.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess