EN
  • EN
  • DE

MAX4762EUB+T

Part No MAX4762EUB+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 85 °C
Max Power Dissipation 444 mW
Max Supply Current 1 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Channels 2
Number of Pins 10
Operating Supply Current 10 nA
Operating Supply Voltage 5 V
Radiation Hardening No
Resistance 850 mΩ
RoHS Compliant
Supply Type Single
Throw Configuration SPDT
Turn-Off Delay Time 80 ns
Turn-On Delay Time 70 ns
Win Source Part Number 1075441-MAX4762EUB+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4762EUB+T CAD Model

Description

Maxim Integrated's MAX4762EUB+T Analog Switch

The MAX4762EUB+T is a high-performance, low-voltage, dual SPDT (Single Pole Double Throw) analog switch from Maxim Integrated, designed to deliver precision and reliability for a range of applications. This versatile component is well-suited for portable devices due to its compact µMAX package and low power consumption, making it an ideal choice for designers looking to optimize their systems for efficiency and space.

With a wide operating voltage range from 1.8V to 5.5V, the MAX4762EUB+T is flexible for use in various circuits, accommodating the needs of both battery-powered and line-powered systems. This feature ensures compatibility with a broad array of power sources, enhancing the switch's adaptability across different electronic products.

The MAX4762EUB+T boasts a low on-resistance (RON) typically around 0.5Ω, which remains flat over the specified signal range. This low RON is particularly beneficial in applications where signal integrity is crucial, as it minimizes distortion and ensures the faithful transmission of analog signals. Additionally, the switch's RON matching between channels and flatness over the signal range contribute to its precise performance.

Maxim Integrated has engineered the MAX4762EUB+T with a break-before-make switching action, which prevents signal shorting when transitioning from one channel to another. This feature is critical for applications that require clean, uninterrupted signal paths.

Another highlight of the MAX4762EUB+T is its ESD protection, which exceeds 2000V per the Human Body Model, safeguarding the switch against electrostatic discharges during handling and operation. This protection is essential for maintaining the longevity and reliability of the device in environments where ESD events are a concern.

For designers and engineers looking for a robust and versatile analog switch solution, the MAX4762EUB+T from Maxim Integrated stands out as a top choice. Its combination of low power consumption, broad voltage range, and high-performance characteristics make it an excellent component for multiplexing and signal routing in portable devices, data acquisition systems, and other electronic applications where space and power efficiency are key considerations.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3798 $61.3172
33+ $3.5944 $118.6152
50+ $3.4812 $174.0600
69+ $3.3691 $232.4679
89+ $3.2571 $289.8819
119+ $2.9198 $347.4562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess