EN
  • EN
  • DE

74437349470

Part No 74437349470
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description FIXED IND 47UH 1.45A 330 MOHM / WE-LHMI SMD Power Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Würth Elektronik
Packaging Reel
Type Molded
Material - Core Iron Powder
Inductance 47μH
Tolerance ±20%
Current Rating (Amps) 1.45A
Current - Saturation 2.45A
Shielding Shielded
DC Resistance (DCR) 330mOhm Max
Frequency - Self Resonant 7.3MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Supplier Device Package 7050
Dimension 0.299" L x 0.272" W (7.60mm x 6.90mm)
Height - Seated (Maximum) 0.197" (5.00mm)
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811777-74437349470
Ultra Librarian 3D Model Ultra Librarian 74437349470 CAD Model

Description

The 74437349470 is a power inductor from Wurth Electronics Inc, designed for high-current applications in power supplies and DC-DC converters. It is part of the WE-HCF series, known for its flat wire construction and high saturation current.

Applications

  • Buck converters in point-of-load (POL) regulators.
  • Boost converters in LED lighting.
  • SEPIC converters in battery chargers.
  • Filtering in high-current power supplies.
  • Automotive electronics.

Features

  • Flat wire construction for low DC resistance.
  • High saturation current.
  • Shielded construction for low EMI.
  • RoHS compliant.
  • Operating temperature range: -40°C to +125°C

Benefits

  • Improved efficiency in power conversion due to low DC resistance.
  • Stable inductance under high current conditions.
  • Reduced electromagnetic interference with surrounding circuits.
  • Compliance with environmental regulations.
  • Suitable for harsh environments.

Additional Details

The 74437349470 inductor utilizes a ferrite core material and a flat wire winding to minimize DC resistance and maximize current handling capability. The shielded construction reduces electromagnetic interference, making it suitable for use in sensitive electronic equipment. The specific inductance value, saturation current, and DC resistance can be found in the manufacturer's datasheet. It's commonly used in high-current power supplies, DC-DC converters, and automotive electronics where efficiency and reliability are critical. The flat wire construction also improves thermal performance, allowing the inductor to operate at higher temperatures without overheating. Proper soldering techniques should be used when mounting the inductor to ensure a reliable electrical connection.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2324 $64.9296
9+ $13.3195 $119.8755
14+ $12.9025 $180.6350
19+ $12.4867 $237.2473
24+ $12.0709 $289.7016
33+ $10.8224 $357.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess