Introducing the LTM4601Y from Linear Technology
The LTM4601Y is a complete system-in-a-package (SiP) featuring a high-efficiency, switch mode step-down power module. With its advanced design and integrated components, the LTM4601Y simplifies the implementation of complex power systems, making it an ideal solution for a wide range of applications that demand reliable and efficient power management.
Key Features
- Wide Input Voltage Range: The LTM4601Y operates from a 4.5V to 20V input voltage range, making it versatile for various systems that experience fluctuating power levels or that run on standard industry voltages.
- High Output Current: This power module can deliver up to 10A of continuous output current, which can be further increased by using multiple modules in parallel, catering to applications with high power demands.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, providing the flexibility needed to power a broad range of ICs and devices.
- High Efficiency: With its high-efficiency design, the LTM4601Y reduces power loss and heat, ensuring optimal performance even in thermally challenging environments.
- Compact Footprint: The module's compact (15mm x 15mm x 2.8mm) LGA package is suitable for space-constrained applications while still offering excellent thermal performance.
- Integrated Components: The LTM4601Y includes a DC/DC controller, power switches, inductor, and all support components within the package. This integration simplifies the design process and accelerates time-to-market.
- Protection Features: It incorporates overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of the end application.
Applications
The LTM4601Y is designed for use in telecommunications, networking, industrial, and medical equipment, as well as in general-purpose point of load (POL) applications. Its robust feature set and ease of use make it an excellent choice for designers looking to streamline their power supply designs without compromising on performance or reliability.
Conclusion
Linear Technology's LTM4601Y offers a high level of integration, efficiency, and flexibility, making it a top choice for engineers and designers who require a compact, powerful, and easy-to-use power solution. Whether you're designing for sensitive medical equipment or robust industrial applications, the LTM4601Y provides the performance and quality you can trust.