EN
  • EN
  • DE

LTM4607V

Part No LTM4607V
Manufacturer Linear Technology
Description 36VIN, 24VOUT High Effi ciency Buck-Boost DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209393-LTM4607V
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4607V CAD Model

Description

The LTM4607V is a high-performance µModule (micro module) regulator designed by Linear Technology, which is now part of Analog Devices. This advanced power solution integrates a step-down switching regulator with all the necessary components into a compact, surface-mountable package, providing an efficient and space-saving solution for a variety of applications.

Key Features

  • Wide Input Voltage Range: The LTM4607V operates from an input voltage range of 4.5V to 20V, making it suitable for a wide array of sources, including intermediate bus voltages and industrial supplies.
  • Adjustable Output Voltage: It delivers an adjustable output voltage from 0.6V to 5.5V, allowing for flexibility in powering various circuits that require different voltage levels.
  • High Output Current: Capable of delivering up to 20A of continuous output current, the LTM4607V can easily power high-current applications without the need for multiple parallel regulators.
  • High Efficiency: The integrated design and switching architecture provide high efficiency, which minimizes power loss and heat generation, even at full load conditions.
  • Integrated Components: This µModule regulator includes the inductor, MOSFETs, a DC/DC controller, and supporting components, which simplifies the design process and reduces the external component count.

Applications

The LTM4607V is ideal for use in telecommunications, networking, industrial, and distributed power systems where space is at a premium and high efficiency is required. Its robust design also makes it suitable for harsh environments and demanding applications.

Advantages

With the LTM4607V, designers can benefit from reduced design complexity, faster time-to-market, and improved reliability due to the integrated nature of the µModule platform. The product's high power density and small footprint allow for use in systems where board space is a critical constraint.

Additional Information

For more detailed specifications, application notes, and design resources, please refer to the official Linear Technology (Analog Devices) website or contact their technical support team. The LTM4607V is an exemplary solution for designers looking to enhance power efficiency and streamline their power supply designs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,172 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess