Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 700mA
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.7MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S12
Base Product Number STEVAL
Other Names -497-8220,497-8220
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284305-STEVAL-ISA055V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA055V2 CAD Model

Description

Overview of STEVAL-ISA055V2

The STEVAL-ISA055V2 is a highly efficient, product evaluation board from STMicroelectronics, designed specifically for power management and conversion applications. This board is part of ST's extensive evaluation platform that allows designers and engineers to test and validate the performance of various power solutions in real-world scenarios.

Key Features

  • Integrated Circuits: The board is built around ST's advanced power management ICs, ensuring high efficiency and reliability.
  • Voltage Regulation: It provides a stable voltage regulation system, which is essential for sensitive electronic components that require consistent power.
  • Thermal Management: With an optimized layout for heat dissipation, the STEVAL-ISA055V2 maintains operational integrity under various temperature conditions.
  • Compact Design: The board's compact size makes it suitable for use in space-constrained applications, allowing for flexibility in design.

Applications

Due to its versatile nature, the STEVAL-ISA055V2 can be employed in a wide range of applications, including:

  • Industrial power systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Automotive electronics
  • Medical equipment

Technical Specifications

The technical specifications of the STEVAL-ISA055V2 are designed to meet the rigorous demands of modern electronic systems. It supports a variety of input voltages and provides multiple output configurations to cater to different power requirements.

Design Resources

STMicroelectronics provides comprehensive design resources for the STEVAL-ISA055V2, including detailed datasheets, application notes, and design guidelines. These resources are aimed at helping users accelerate the development process and reduce time-to-market.

Conclusion

The STEVAL-ISA055V2 is a testament to STMicroelectronics' commitment to providing innovative and reliable power solutions. Whether for development purposes or as a part of a final product, this evaluation board offers a robust platform for testing and validating power management designs.

You May Also Be Interested in

Maxim Integrated
EVAL BUCK MOD MAXM15066 / MAXM15066 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15066EVKIT#
Maxim Integrated
EVAL MAXM15063 / MAXM15063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15063EVKIT#
Allegro MicroSystems, LLC
BOARD EVAL FOR A8498SLJ / A8498 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8498SLJ-01-MH-DK
Analog Devices Inc.
DEMO BOARD FOR LT8607
Need more? Email Us
ECAD model for DC2565A
Allegro MicroSystems, LLC
BOARD DEMO FOR A8650 / A8650 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8650KLY-01-MH-DK
Texas Instruments
BOARD EVALUATION LM2696
Need more? Email Us
ECAD model for LM2696EVAL
Diodes Incorporated
EVAL BOARD FOR AP72200 / AP72200 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for AP72200WLCSP-20-EVM
STMicroelectronics
BOARD EVAL BUCK REG ST1S10
Need more? Email Us
ECAD model for STEVAL-ISA044V5
CM3
XP Power
EVALUATION BOARD C SERIES / C Series C DC/DC Converter Outputs Evaluation Board
Need more? Email Us
ECAD model for CM3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention