Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 92798-LT1055CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1055CS8 CAD Model

Description

Product Overview: LT1055CS8

The LT1055CS8 is a high-performance operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed for precision applications that demand low noise, high output drive, and long-term stability. This op-amp features a JFET input stage, which ensures low input bias currents and high input impedance, making it ideal for high-impedance sensor amplification and precise data acquisition systems.

Key Features

  • Low Noise Performance: The LT1055CS8 boasts a low noise floor, which is critical for applications such as audio processing, medical instrumentation, and other sensitive measurement systems.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, which is essential for applications like driving cables or large capacitive filters.
  • Excellent Stability: With its internally compensated design, the LT1055CS8 ensures stable operation over a wide range of conditions, reducing the need for external components and simplifying circuit design.
  • Wide Supply Range: The device can operate from a wide supply voltage range, accommodating single or dual supplies, which provides flexibility in various circuit configurations.

Applications

The LT1055CS8 is versatile and can be used across a broad spectrum of applications such as:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Medical Instrumentation
  • Test and Measurement Equipment

Product Specifications

The LT1055CS8 comes in an 8-pin SOIC package and has the following specifications:

  • Input Offset Voltage: Typically 800 µV
  • Input Bias Current: 30 pA
  • Supply Current: Typically 2.5 mA per amplifier
  • Gain Bandwidth Product: 6.5 MHz
  • Slew Rate: Typically 2.5 V/µs

With these specifications, the LT1055CS8 stands out as a reliable and efficient choice for designers who require an op-amp with excellent precision and low noise characteristics.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for L448IC42
LSI Computer Systems
Lowest to $710.5690
ECAD model for L2C3254-003
OKI/Metcal
Need more? Email Us
ECAD model for L2253-326
LSI Computer Systems
Need more? Email Us
ECAD model for L2A2809-020
NIKO-SEM
Need more? Email Us
ECAD model for L431LM3B
NXP / Nexperia
Need more? Email Us
ECAD model for L043A
LSI Computer Systems
Need more? Email Us
ECAD model for L2A3075
Leshan Radio
Lowest to $0.0163
ECAD model for L2SA812RL
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ECAD model for L1087DTX-3.3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention