Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC020
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854807-25LC020A-E/SN
Ultra Librarian 3D Model Ultra Librarian 25LC020A-E/SN CAD Model

Description

Product Overview: 25LC020A-E/SN from Microchip Technology

The 25LC020A-E/SN is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading Microchip Technology. This product is part of the 25XX series, which is known for its reliability and ease of use in a wide range of applications. The 25LC020A-E/SN is designed to add flexible, non-volatile data storage to any microcontroller or microprocessor with a serial interface.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: Serial (SPI compatible)
  • Operating Voltage: 2.5V to 5.5V
  • Max Clock Frequency: 10 MHz
  • Temperature Range: -40°C to +85°C (Industrial grade)
  • Packaging: 8-pin SOIC (SN)
  • Endurance: 1 million erase/write cycles
  • Data Retention: 100 years

Applications

The 25LC020A-E/SN is versatile and can be used in a variety of electronic applications. It's ideal for advanced, sophisticated systems that require a small footprint, low power consumption, and simple integration. Typical applications include:

  • Parameter storage
  • Device configuration
  • Calibration data storage
  • Access control systems
  • Industrial and automotive electronics

Performance and Quality

Microchip Technology ensures that the 25LC020A-E/SN EEPROM provides a robust solution for data storage. The device offers a high endurance cycle count and a long data retention period, making it a reliable choice for critical and long-life applications. Its wide operating voltage range and temperature stability make it suitable for demanding environments.

Programming and Interfacing

The device supports SPI bus communication, allowing for easy interfacing with most microcontrollers. Programming the 25LC020A-E/SN is straightforward, thanks to its simple instruction set and compatibility with the SPI protocol. Developers can quickly integrate this EEPROM into their designs, reducing development time and speeding up product time-to-market.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24CDIP / SRAM - Synchronous Memory IC 16Kbit Parallel 70 ns 24-CDIP
Lowest to $114.6260
ECAD model for 8403613JA
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Need more? Email Us
ECAD model for IS62WV2568FBLL-45TLI
Micron Technology Inc.
IC FLASH 128GBIT PAR 132VBGA
Lowest to $28.4229
ECAD model for MT29E128G08CECDBJ4-6:D
Micron Technology Inc.
LPDDR4 4G 256MX16 FBGA
Need more? Email Us
ECAD model for MT53E256M16D1FW-046 WT:B
Micron Technology Inc.
IC FLASH 2GBIT SPI 24TPBGA
Lowest to $619.6947
ECAD model for MT25QU02GCBB8E12-0AAT TR
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ECAD model for 24FC04-E/SN
Micron Technology Inc.
IC FLASH 128MBIT PARALLEL 56TSOP
Lowest to $72.7273
ECAD model for MT28EW128ABA1HJS-0SIT TR
Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,544 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention