Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.265V
Maximum Output Voltage 9V
Output Current 500mA
Switching Frequency 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1504
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207654-LTC1504CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504CS8 CAD Model

Description

The LTC1504CS8 is a highly efficient and versatile voltage converter designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This particular model, housed in an 8-lead SO package, is a step-down (buck) converter, which means it is capable of converting a higher input voltage into a lower output voltage with exceptional accuracy and stability.

Key Features:

  • High Efficiency: The LTC1504CS8 is designed to offer a high efficiency rate, which is essential for reducing power loss and heat generation in electronic systems.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for various applications.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it suitable for many different types of electronic equipment.
  • Low Dropout Operation: The LTC1504CS8 can maintain regulation with a minimal difference between the input and output voltages, which is beneficial in low-voltage conditions.
  • Stable with Low ESR Output Capacitors: The converter is designed to be stable with ceramic, tantalum, and other types of low ESR capacitors, giving designers more flexibility in component selection.

Applications:

The LTC1504CS8 is a versatile component that can be used in a variety of applications. These include:

  • Portable Devices
  • Embedded Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Industrial Controls

Technical Specifications:

Parameter Value Package Type 8-Lead SO Input Voltage Range Specified by Manufacturer Output Voltage Range Adjustable Switching Frequency Specified by Manufacturer Operating Temperature Specified by Manufacturer

For precise specifications and performance characteristics, please refer to the official datasheet provided by Linear Technology. The LTC1504CS8 is a reliable and flexible solution for your power conversion needs, ensuring efficient operation in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $10.5464
ECAD model for LT8334RDE#TRPBF
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention