Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series Automotive, AEC-Q101, MDmesh™ DM2
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 115mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 46 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 2000 pF @ 100 V
Power Dissipation (Max) 223W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339686-STB30N65DM6AG
Ultra Librarian 3D Model Ultra Librarian STB30N65DM6AG CAD Model

Description

The STB30N65DM6AG is a high-performance N-channel 650V MDmesh™ DM6 power MOSFET from STMicroelectronics, renowned for its exceptional efficiency and thermal performance. This advanced power transistor is designed to meet the rigorous demands of modern energy applications, including switch-mode power supplies, lighting, welding, solar inverters, and other high-efficiency converters.

Key Features

  • High Voltage Capability: With a breakdown voltage of 650V, the STB30N65DM6AG is able to handle high voltage applications with ease, ensuring reliability and robustness in harsh conditions.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power conversion systems.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET reduce switching losses and improve the performance of power electronic circuits.
  • Reduced Gate Charge: The optimized gate charge (Q<sub>g) allows for efficient gate driving and further loss reduction, which is critical in high-frequency applications.
  • Enhanced Body Diode: The MOSFET features an improved intrinsic body diode with low reverse recovery charge (Q<sub>rr) and time (t<sub>rr), which is beneficial for hard switching applications.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting
  • Welding equipment
  • Solar inverters
  • High-efficiency DC-DC converters

Environmental and Quality Certifications

The STB30N65DM6AG adheres to stringent environmental standards, including RoHS and is compliant with STMicroelectronics' commitment to sustainability. The product is manufactured in state-of-the-art facilities that are certified for quality management systems, ensuring reliability and performance consistency.

Conclusion

With its combination of high voltage capability, low on-resistance, fast switching, and efficient gate charge management, the STB30N65DM6AG stands out as a superior solution for high-efficiency power applications. Its robust design and adherence to environmental standards make it a responsible choice for designers looking to create sustainable and reliable electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8233 $62.5864
18+ $6.4192 $115.5456
28+ $6.2186 $174.1208
38+ $6.0180 $228.6840
49+ $5.8174 $285.0526
65+ $5.2156 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 410 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention