Linear Technology's LTM4611V: A High-Performance µModule Regulator
The LTM4611V from Linear Technology is a complete system-in-a-package that includes a switching power supply with support for a wide input voltage range. This high-efficiency step-down regulator is designed for a variety of applications, including telecommunications, industrial systems, and datacom infrastructure.
Key Features:
- Wide Input Voltage Range: The LTM4611V operates from a 2.7V to 4.6V input voltage range, making it versatile for different power supply scenarios.
- High Output Current: It can deliver up to 10A of continuous output current, which can be further paralleled for higher current applications.
- Integrated Components: This µModule regulator integrates the inductor, MOSFETs, a DC/DC controller, and compensation circuitry in a compact LGA package.
- High Efficiency: With its advanced design, the LTM4611V achieves high efficiency, which reduces power loss and improves system performance.
- Adjustable Output Voltage: The output voltage can be set from 0.8V to 1.8V, providing the flexibility needed for powering a wide range of digital ICs.
- Fast Transient Response: The device's fast transient response ensures stable operation during rapid load changes, which is critical for sensitive electronic components.
- Thermal Management: The LTM4611V is designed with over-temperature protection and operates within a -40°C to +125°C temperature range, ensuring reliability across various environments.
Linear Technology's LTM4611V is an all-in-one power solution that simplifies the design of complex power systems by reducing the number of external components required. Its small footprint and ease of use make it an ideal choice for space-constrained applications that require a high-performance power supply. With its robust feature set and integrated design, the LTM4611V ensures a reliable and efficient operation for demanding electronic systems.